Fluke Multimeter Leads TL76

Description
TL76 all-in-one test lead set,10A 1000V
Request a Quote Datasheet
Description
TL76 all-in-one test lead set,10A 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 4687415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
4687415
Multimeter Leads 4687415
TL76 all-in-one test lead set,10A 1000V

TL76 all-in-one test lead set,10A 1000V

Supplier's Site
Banana, Meter Interface - TL76-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
TL76-ND
Banana, Meter Interface TL76-ND
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)"

"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
TL76
Test Leads TL76
Test Leads 4MM TEST LEADS

Test Leads 4MM TEST LEADS

Buy Now Datasheet
Test Lead Kit; Kit Contents Fluke - 07H4164 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit; Kit Contents Fluke
07H4164
Test Lead Kit; Kit Contents Fluke 07H4164
TEST LEAD KIT; Kit Contents:2 x 1.5m Silicone Test Leads with RA Banana Plug, Removable Lantern Tip, Insulated IC Caps; Product Range:-; Voltage Rating:1kV RoHS Compliant: Yes

TEST LEAD KIT; Kit Contents:2 x 1.5m Silicone Test Leads with RA Banana Plug, Removable Lantern Tip, Insulated IC Caps; Product Range:-; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 4687415 TL76-ND TL76 07H4164
Product Name Multimeter Leads Banana, Meter Interface Test Leads Test Lead Kit; Kit Contents Fluke
Probe Configuration Banana plug, shrouded 4 mm Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2222615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details