Tektronix, Inc. Test, Test Leads; Test Connector Type A Tektronix TL725

Description
TEST, TEST LEADS; Test Connector Type A:4mm Dual Banana Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet
Description
TEST, TEST LEADS; Test Connector Type A:4mm Dual Banana Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test, Test Leads; Test Connector Type A Tektronix - 32R7771 - Newark, An Avnet Company
Chicago, IL, United States
Test, Test Leads; Test Connector Type A Tektronix
32R7771
Test, Test Leads; Test Connector Type A Tektronix 32R7771
TEST, TEST LEADS; Test Connector Type A:4mm Dual Banana Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

TEST, TEST LEADS; Test Connector Type A:4mm Dual Banana Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL725
Test Leads TL725
Test Leads TWEEZERS LEADS

Test Leads TWEEZERS LEADS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 32R7771 TL725
Product Name Test, Test Leads; Test Connector Type A Tektronix Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2222611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details