Fluke Banana, Meter Interface TL40

Description
Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 300V
Request a Quote Datasheet
Description
Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 614-1254-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
614-1254-ND
Banana, Meter Interface 614-1254-ND
Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 300V

Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 300V

Buy Now Datasheet
Test Lead Set, Black, Red, 300V, 3A; Test Connector Type A Fluke - 72C4397 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 300V, 3A; Test Connector Type A Fluke
72C4397
Test Lead Set, Black, Red, 300V, 3A; Test Connector Type A Fluke 72C4397
TEST LEAD SET, BLACK, RED, 300V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:300V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 300V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:300V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL40
Test Leads TL40
Test Leads RETRACT TEST LEADS

Test Leads RETRACT TEST LEADS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 614-1254-ND 72C4397 TL40
Product Name Banana, Meter Interface Test Lead Set, Black, Red, 300V, 3A; Test Connector Type A Fluke Test Leads
Probe Configuration Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XK Micro-Hook to Stacking Mini Banana Plug, 22 AWG PVC Test Lead - 216XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 2222629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details