Fluke Test Leads TL35B

Description
Test Leads TEST LEAD W/ALLIGATOR CLIPS-CE
Datasheet
Description
Test Leads TEST LEAD W/ALLIGATOR CLIPS-CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
TL35B
Test Leads TL35B
Test Leads TEST LEAD W/ALLIGATOR CLIPS-CE

Test Leads TEST LEAD W/ALLIGATOR CLIPS-CE

Buy Now Datasheet
Test Lead Kit, Alligator Clip, Dmm; Kit Contents Amprobe Fluke - 72M4742 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Alligator Clip, Dmm; Kit Contents Amprobe Fluke
72M4742
Test Lead Kit, Alligator Clip, Dmm; Kit Contents Amprobe Fluke 72M4742
TEST LEAD KIT, ALLIGATOR CLIP, DMM; Kit Contents:Test Lead Set, Alligator Clips; Product Range:- RoHS Compliant: Yes

TEST LEAD KIT, ALLIGATOR CLIP, DMM; Kit Contents:Test Lead Set, Alligator Clips; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number TL35B 72M4742
Product Name Test Leads Test Lead Kit, Alligator Clip, Dmm; Kit Contents Amprobe Fluke
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended / Wireless Test Spring Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 2048331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details