Fluke Banana, Meter Interface TL2X4W-PTII

Description
Banana Plug, Double, Sheathed To Test Probe (2) DMM Test Leads 1000V (1kV)
Request a Quote Datasheet
Description
Banana Plug, Double, Sheathed To Test Probe (2) DMM Test Leads 1000V (1kV)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 614-1053-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
614-1053-ND
Banana, Meter Interface 614-1053-ND
Banana Plug, Double, Sheathed To Test Probe (2) DMM Test Leads 1000V (1kV)

Banana Plug, Double, Sheathed To Test Probe (2) DMM Test Leads 1000V (1kV)

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
TL2X4W-PTII
Test Leads TL2X4W-PTII
Test Leads 2X4 WIRE OHMS 1000V TEST LEADS

Test Leads 2X4 WIRE OHMS 1000V TEST LEADS

Buy Now Datasheet
Test Lead Set, 1Kv, 0.5A; Test Connector Type A Fluke - 32M1751 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 1Kv, 0.5A; Test Connector Type A Fluke
32M1751
Test Lead Set, 1Kv, 0.5A; Test Connector Type A Fluke 32M1751
TEST LEAD SET, 1KV, 0.5A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Double Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:500mA; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:- RoHS Compliant: Yes

TEST LEAD SET, 1KV, 0.5A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Double Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:500mA; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 614-1053-ND TL2X4W-PTII 32M1751
Product Name Banana, Meter Interface Test Leads Test Lead Set, 1Kv, 0.5A; Test Connector Type A Fluke
Probe Configuration Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details