Fluke Banana, Meter Interface TL28A

Description
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Alligator Clip, Insulated, Large DMM Test Leads 30V"
Request a Quote Datasheet
Description
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Alligator Clip, Insulated, Large DMM Test Leads 30V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - TL28A-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
TL28A-ND
Banana, Meter Interface TL28A-ND
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Alligator Clip, Insulated, Large DMM Test Leads 30V"

"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Alligator Clip, Insulated, Large DMM Test Leads 30V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
TL28A
Test Leads TL28A
Test Leads HEAVY DUTY TEST LE

Test Leads HEAVY DUTY TEST LE

Buy Now Datasheet
Test Lead Set, Black, Red, 1.5M, 30V, 10A; Test Connector Type A Fluke - 97B3572 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.5M, 30V, 10A; Test Connector Type A Fluke
97B3572
Test Lead Set, Black, Red, 1.5M, 30V, 10A; Test Connector Type A Fluke 97B3572
TEST LEAD SET, BLACK, RED, 1.5M, 30V, 10A; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:30V; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.5M, 30V, 10A; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:30V; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TL28A-ND TL28A 97B3572
Product Name Banana, Meter Interface Test Leads Test Lead Set, Black, Red, 1.5M, 30V, 10A; Test Connector Type A Fluke
Probe Configuration AlligatorClip; Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
X100W Mini-Hook-Hook to 0.025″ Sq. Pin Plug, 28 AWG PVC Test Lead - 730W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details