Fluke Test Leads TL26A

Description
Test Leads TEST LEAD SET TELE
Datasheet
Description
Test Leads TEST LEAD SET TELE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
TL26A
Test Leads TL26A
Test Leads TEST LEAD SET TELE

Test Leads TEST LEAD SET TELE

Buy Now Datasheet
Test Lead Set, Black, Red, 1.5M, 30V, 8A; Test Connector Type A Fluke - 93B0027 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.5M, 30V, 8A; Test Connector Type A Fluke
93B0027
Test Lead Set, Black, Red, 1.5M, 30V, 8A; Test Connector Type A Fluke 93B0027
TEST LEAD SET, BLACK, RED, 1.5M, 30V, 8A; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:30V; Current Rating:8A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.5M, 30V, 8A; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:30V; Current Rating:8A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number TL26A 93B0027
Product Name Test Leads Test Lead Set, Black, Red, 1.5M, 30V, 8A; Test Connector Type A Fluke
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details