Fluke Multimeter Leads TL222

Description
SureGrip(TM) TL222 silicone testlead set
Request a Quote Datasheet
Description
SureGrip(TM) TL222 silicone testlead set
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 4499892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
4499892
Multimeter Leads 4499892
SureGrip(TM) TL222 silicone testlead set

SureGrip(TM) TL222 silicone testlead set

Supplier's Site
Banana, Meter Interface - FETL222-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
FETL222-ND
Banana, Meter Interface FETL222-ND
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Banana Plug, Single, Sheathed, Right Angle DMM Test Leads 1000V (1kV)"

"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Banana Plug, Single, Sheathed, Right Angle DMM Test Leads 1000V (1kV)"

Buy Now Datasheet
Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke - 30H0450 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke
30H0450
Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke 30H0450
TEST LEAD SET, BLACK, RED, 1.5M, 1KV, 10A; Test Connector Type A:4mm Right Angle Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.5M, 1KV, 10A; Test Connector Type A:4mm Right Angle Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL222
Test Leads TL222
Test Leads FLEXIBLE TEST LEADS

Test Leads FLEXIBLE TEST LEADS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 4499892 FETL222-ND 30H0450 TL222
Product Name Multimeter Leads Banana, Meter Interface Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke Test Leads
Probe Configuration Banana plug Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Needle Tip Probe to Alligator Clip, 20 AWG PVC Coil Cord Test Lead - 61934C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details