Fluke Multimeter Leads TL1500DC

Description
TEST LEAD SET 1500 V
Request a Quote
Description
TEST LEAD SET 1500 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 2492823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
2492823
Multimeter Leads 2492823
TEST LEAD SET 1500 V

TEST LEAD SET 1500 V

Supplier's Site
Test Lead Set 1500 V Fluke - 26AK5849 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set 1500 V Fluke
26AK5849
Test Lead Set 1500 V Fluke 26AK5849
TEST LEAD SET 1500 V

TEST LEAD SET 1500 V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 2492823 26AK5849
Product Name Multimeter Leads Test Lead Set 1500 V Fluke
Probe Configuration Banana Plug Connector
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Alligator Clip to 0.080″ Pin Plug, 18 AWG PVC Test Lead - 682 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details