Fluke Test Lead Kit; Kit Contents Amprobe Fluke TL1500

Description
TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Alligator Clips; Product Range:-; Voltage Rating:1kV
Datasheet
Description
TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Alligator Clips; Product Range:-; Voltage Rating:1kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Kit; Kit Contents Amprobe Fluke - 55M1201 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit; Kit Contents Amprobe Fluke
55M1201
Test Lead Kit; Kit Contents Amprobe Fluke 55M1201
TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Alligator Clips; Product Range:-; Voltage Rating:1kV

TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Alligator Clips; Product Range:-; Voltage Rating:1kV

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL1500
Test Leads TL1500
Test Leads TST LDS,ALLGTR CLIPS HD DMMS, CATIV 1000V

Test Leads TST LDS,ALLGTR CLIPS HD DMMS, CATIV 1000V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 55M1201 TL1500
Product Name Test Lead Kit; Kit Contents Amprobe Fluke Test Leads
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Mini Alligator Clip to 0.14″ Spade Lug, 22 AWG PVC Test Lead - 289M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2222623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details