Tektronix, Inc. Probe, Differential, 800Mhz, 3M; Oscilloscope Probe Function Tektronix TIVH08

Description
PROBE, DIFFERENTIAL, 800MHZ, 3M; Oscilloscope Probe Function:Differentia l; Bandwidth:800MHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO/DPO5000B, DPO7000 Series Oscilloscopes; Product Range:TIVH Series RoHS Compliant: Yes
Description
PROBE, DIFFERENTIAL, 800MHZ, 3M; Oscilloscope Probe Function:Differentia l; Bandwidth:800MHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO/DPO5000B, DPO7000 Series Oscilloscopes; Product Range:TIVH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tektronix TIVH Series Differential Probe operates at a bandwidth of 800 MHz and features a 3-meter fiber cable length. It is designed for use with Tektronix MSO/DPO5000B and DPO7000 series oscilloscopes. This probe provides high common mode rejection, with a typical ratio of 70 dB at 800 MHz, making it suitable for applications involving high common mode voltages and differential measurements. The probe supports a maximum differential input voltage of ±25 V and is compliant with RoHS standards. It is ideal for high-frequency measurements in environments with significant electromagnetic interference (EMI) and is capable of performing EMI compliance and ESD testing. The probe utilizes an electro-optic sensor for electrical isolation, ensuring safe operation in high voltage scenarios.

Datasheet Summary
Powered by GS/AI

The Tektronix TIVH Series Differential Probe operates at a bandwidth of 800 MHz and features a 3-meter fiber cable length. It is designed for use with Tektronix MSO/DPO5000B and DPO7000 series oscilloscopes. This probe provides high common mode rejection, with a typical ratio of 70 dB at 800 MHz, making it suitable for applications involving high common mode voltages and differential measurements. The probe supports a maximum differential input voltage of ±25 V and is compliant with RoHS standards. It is ideal for high-frequency measurements in environments with significant electromagnetic interference (EMI) and is capable of performing EMI compliance and ESD testing. The probe utilizes an electro-optic sensor for electrical isolation, ensuring safe operation in high voltage scenarios.

Suppliers

Company
Product
Description
Supplier Links
Probe, Differential, 800Mhz, 3M; Oscilloscope Probe Function Tektronix - 25AC2380 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Differential, 800Mhz, 3M; Oscilloscope Probe Function Tektronix
25AC2380
Probe, Differential, 800Mhz, 3M; Oscilloscope Probe Function Tektronix 25AC2380
PROBE, DIFFERENTIAL, 800MHZ, 3M; Oscilloscope Probe Function:Differentia l; Bandwidth:800MHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO/DPO5000B, DPO7000 Series Oscilloscopes; Product Range:TIVH Series RoHS Compliant: Yes

PROBE, DIFFERENTIAL, 800MHZ, 3M; Oscilloscope Probe Function:Differential; Bandwidth:800MHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO/DPO5000B, DPO7000 Series Oscilloscopes; Product Range:TIVH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 25AC2380
Product Name Probe, Differential, 800Mhz, 3M; Oscilloscope Probe Function Tektronix
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-1125-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details