Amprobe Test Tools Test Probes TIC 410A

Description
Test Probes HOT STICK
Datasheet
Description
Test Probes HOT STICK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TIC 410A
Test Probes TIC 410A
Test Probes HOT STICK

Test Probes HOT STICK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number TIC 410A
Product Name Test Probes
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-1151-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Probes - 1902550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details