Tektronix, Inc. Battery Pack; NiCad; 4.8 V; 2.8 A; FitsTHS700 Series Oscilloscopes THS7BAT

Description
The Tektronix THS7BAT is a Ni-Cad Battery Pack that is rechargable and designed for use in the THS700 Series Handheld Battery Powered Oscilloscopes. Discharging the Battery NiCd: Occasional full discharges in normal use do not harm the batteries. In fact, for best results, discharge the battery fully (to ~1V / cell) every 1-2 months and then recharge. Battery Life NiCd: If properly maintained, NiCd batteries can provide over 1000 charge / discharge cycles over 5+ years. THS7BAT NiCad Battery Pack 4.8 Volt 2.8 A/Hour
Description
The Tektronix THS7BAT is a Ni-Cad Battery Pack that is rechargable and designed for use in the THS700 Series Handheld Battery Powered Oscilloscopes. Discharging the Battery NiCd: Occasional full discharges in normal use do not harm the batteries. In fact, for best results, discharge the battery fully (to ~1V / cell) every 1-2 months and then recharge. Battery Life NiCd: If properly maintained, NiCd batteries can provide over 1000 charge / discharge cycles over 5+ years. THS7BAT NiCad Battery Pack 4.8 Volt 2.8 A/Hour

Suppliers

Company
Product
Description
Supplier Links
Battery Pack; NiCad; 4.8 V; 2.8 A; FitsTHS700 Series Oscilloscopes - 70137177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Pack; NiCad; 4.8 V; 2.8 A; FitsTHS700 Series Oscilloscopes
70137177
Battery Pack; NiCad; 4.8 V; 2.8 A; FitsTHS700 Series Oscilloscopes 70137177
The Tektronix THS7BAT is a Ni-Cad Battery Pack that is rechargable and designed for use in the THS700 Series Handheld Battery Powered Oscilloscopes. Discharging the Battery NiCd: Occasional full discharges in normal use do not harm the batteries. In fact, for best results, discharge the battery fully (to ~1V / cell) every 1-2 months and then recharge. Battery Life NiCd: If properly maintained, NiCd batteries can provide over 1000 charge / discharge cycles over 5+ years. THS7BAT NiCad Battery Pack 4.8 Volt 2.8 A/Hour

The Tektronix THS7BAT is a Ni-Cad Battery Pack that is rechargable and designed for use in the THS700 Series Handheld Battery Powered Oscilloscopes. Discharging the Battery NiCd: Occasional full discharges in normal use do not harm the batteries. In fact, for best results, discharge the battery fully (to ~1V / cell) every 1-2 months and then recharge. Battery Life NiCd: If properly maintained, NiCd batteries can provide over 1000 charge / discharge cycles over 5+ years.
THS7BAT NiCad Battery Pack

  • 4.8 Volt
  • 2.8 A/Hour
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70137177
Product Name Battery Pack; NiCad; 4.8 V; 2.8 A; FitsTHS700 Series Oscilloscopes
Secondary Batteries Nickel-cadmium
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Lead Acid Batteries - 297048 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; VRLA AGM
Application All Purpose
Voltage 12 volts
View Details