Tektronix, Inc. Digital Oscilloscope TDS784C

Description
The TDS784C is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 4Gs/s Record Length: 50 kPts Display: Color Up to 400,000 Wfms/s 1 % Vertical Accuracy 8-Bit Vertical Resolution, over 11-Bits with Averaging, and Over 13-Bits with Hi-res 1 ns Peak Detect 1 mV to 10 V/div Sensitivity Up to 1 GHz Differential Measurements Channel Deskew Record Lengths to 8M Points Floppy and Hard Disk Storage Advanced Triggering 29 Automatic Measurements and Measurement Statistics FFT and Advanced Math Waveform Histograms Limit Test Communication Signal Analysis Including Mask Testing and SONET/SDH and Fibre Channel Optical Reference Receivers Full GPIB Programmability The TDS 784C oscilloscopes are the latest in the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications. At over 400,000 waveforms per second, the TDS TDS 784C with InstaVuTM Acquisition has the fastest waveform capture rate available on an oscilloscope. They allow you to instantly view even the rarest signal events. Like the other members of the TDS series, the TDS 784C products have a well-rounded combination of a graphical user interface, high-fidelity acquisition, advanced triggering, automatic measurements, and complementary measurement accessories. Easy to Learn and Easy to Use Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual. High Fidelity and Signal Acquisition The high waveform capture rate of the TDS 700C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to8M points, providing a high-resolution representation of the signal over a long period of time. All of the TDS products provide wide dynamic range, flat response, fast overdrive recovery, calibrated DC offset, 1 mV/div sensitivity, 1 ns peak detect, and internal calibration. Powerful and Flexible Triggering In addition to basic triggering such as edge and pulse-width, these TDS oscilloscopes have several trigger modes tailored for specific design and debug applications. Logic and pulse triggers, including setup/hold, glitch, slew rate, and timeout triggers, capture hard-to-catch digital design problems. The optional video trigger provides line and field selection for NTSC, PAL, and HDTV standards. The optional comm trigger addresses needs to acquire a wide variety of AMI, CMI, and NRZ communication signals.
Description
The TDS784C is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 4Gs/s Record Length: 50 kPts Display: Color Up to 400,000 Wfms/s 1 % Vertical Accuracy 8-Bit Vertical Resolution, over 11-Bits with Averaging, and Over 13-Bits with Hi-res 1 ns Peak Detect 1 mV to 10 V/div Sensitivity Up to 1 GHz Differential Measurements Channel Deskew Record Lengths to 8M Points Floppy and Hard Disk Storage Advanced Triggering 29 Automatic Measurements and Measurement Statistics FFT and Advanced Math Waveform Histograms Limit Test Communication Signal Analysis Including Mask Testing and SONET/SDH and Fibre Channel Optical Reference Receivers Full GPIB Programmability The TDS 784C oscilloscopes are the latest in the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications. At over 400,000 waveforms per second, the TDS TDS 784C with InstaVuTM Acquisition has the fastest waveform capture rate available on an oscilloscope. They allow you to instantly view even the rarest signal events. Like the other members of the TDS series, the TDS 784C products have a well-rounded combination of a graphical user interface, high-fidelity acquisition, advanced triggering, automatic measurements, and complementary measurement accessories. Easy to Learn and Easy to Use Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual. High Fidelity and Signal Acquisition The high waveform capture rate of the TDS 700C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to8M points, providing a high-resolution representation of the signal over a long period of time. All of the TDS products provide wide dynamic range, flat response, fast overdrive recovery, calibrated DC offset, 1 mV/div sensitivity, 1 ns peak detect, and internal calibration. Powerful and Flexible Triggering In addition to basic triggering such as edge and pulse-width, these TDS oscilloscopes have several trigger modes tailored for specific design and debug applications. Logic and pulse triggers, including setup/hold, glitch, slew rate, and timeout triggers, capture hard-to-catch digital design problems. The optional video trigger provides line and field selection for NTSC, PAL, and HDTV standards. The optional comm trigger addresses needs to acquire a wide variety of AMI, CMI, and NRZ communication signals.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS784C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS784C
Digital Oscilloscope TDS784C
The TDS784C is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 4Gs/s Record Length: 50 kPts Display: Color Up to 400,000 Wfms/s 1 % Vertical Accuracy 8-Bit Vertical Resolution, over 11-Bits with Averaging, and Over 13-Bits with Hi-res 1 ns Peak Detect 1 mV to 10 V/div Sensitivity Up to 1 GHz Differential Measurements Channel Deskew Record Lengths to 8M Points Floppy and Hard Disk Storage Advanced Triggering 29 Automatic Measurements and Measurement Statistics FFT and Advanced Math Waveform Histograms Limit Test Communication Signal Analysis Including Mask Testing and SONET/SDH and Fibre Channel Optical Reference Receivers Full GPIB Programmability The TDS 784C oscilloscopes are the latest in the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications. At over 400,000 waveforms per second, the TDS TDS 784C with InstaVuTM Acquisition has the fastest waveform capture rate available on an oscilloscope. They allow you to instantly view even the rarest signal events. Like the other members of the TDS series, the TDS 784C products have a well-rounded combination of a graphical user interface, high-fidelity acquisition, advanced triggering, automatic measurements, and complementary measurement accessories. Easy to Learn and Easy to Use Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual. High Fidelity and Signal Acquisition The high waveform capture rate of the TDS 700C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to8M points, providing a high-resolution representation of the signal over a long period of time. All of the TDS products provide wide dynamic range, flat response, fast overdrive recovery, calibrated DC offset, 1 mV/div sensitivity, 1 ns peak detect, and internal calibration. Powerful and Flexible Triggering In addition to basic triggering such as edge and pulse-width, these TDS oscilloscopes have several trigger modes tailored for specific design and debug applications. Logic and pulse triggers, including setup/hold, glitch, slew rate, and timeout triggers, capture hard-to-catch digital design problems. The optional video trigger provides line and field selection for NTSC, PAL, and HDTV standards. The optional comm trigger addresses needs to acquire a wide variety of AMI, CMI, and NRZ communication signals.

The TDS784C is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Channels: 4
  • Sample Rate: 4Gs/s
  • Record Length: 50 kPts
  • Display: Color
  • Up to 400,000 Wfms/s
  • 1 % Vertical Accuracy
  • 8-Bit Vertical Resolution, over 11-Bits with Averaging, and Over 13-Bits with Hi-res
  • 1 ns Peak Detect
  • 1 mV to 10 V/div Sensitivity
  • Up to 1 GHz Differential Measurements
  • Channel Deskew
  • Record Lengths to 8M Points
  • Floppy and Hard Disk Storage
  • Advanced Triggering
  • 29 Automatic Measurements and Measurement Statistics
  • FFT and Advanced Math
  • Waveform Histograms
  • Limit Test
  • Communication Signal Analysis Including Mask Testing and SONET/SDH and Fibre Channel Optical Reference Receivers
  • Full GPIB Programmability

The TDS 784C oscilloscopes are the latest in the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications. At over 400,000 waveforms per second, the TDS TDS 784C with InstaVuTM Acquisition has the fastest waveform capture rate available on an oscilloscope. They allow you to instantly view even the rarest signal events.

Like the other members of the TDS series, the TDS 784C products have a well-rounded combination of a graphical user interface, high-fidelity acquisition, advanced triggering, automatic measurements, and complementary measurement accessories.

Easy to Learn and Easy to Use

Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual.

High Fidelity and Signal Acquisition

The high waveform capture rate of the TDS 700C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to8M points, providing a high-resolution representation of the signal over a long period of time. All of the TDS products provide wide dynamic range, flat response, fast overdrive recovery, calibrated DC offset, 1 mV/div sensitivity, 1 ns peak detect, and internal calibration.

Powerful and Flexible Triggering

In addition to basic triggering such as edge and pulse-width, these TDS oscilloscopes have several trigger modes tailored for specific design and debug applications. Logic and pulse triggers, including setup/hold, glitch, slew rate, and timeout triggers, capture hard-to-catch digital design problems. The optional video trigger provides line and field selection for NTSC, PAL, and HDTV standards. The optional comm trigger addresses needs to acquire a wide variety of AMI, CMI, and NRZ communication signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS784C
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7250410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details