Tektronix, Inc. Digital Oscilloscope TDS784A

Description
The TDS784A is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 4 Gs/s Record Length: 50 kpts Display: Color InstaVu Acquisition Mode Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering HDTV Video Triggering 1 mV/div to 10 V/div Sensitivity Infinite and Variable Persistence Displays 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1% FFT, Integration and Differentiation 25 Automatic Measurements High Resolution Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing 1 ns Peak Detect FastFrame Acquisition Mode Applications Digital Design and Debug Analog Design and Debug Research and Development The Tektronix TDS784A is a 4 Channel, 1 GHz Digital Oscilloscope. The TDS784A has a sample rate of 4Gs/s and a 50 kpts record length.
Description
The TDS784A is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 4 Gs/s Record Length: 50 kpts Display: Color InstaVu Acquisition Mode Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering HDTV Video Triggering 1 mV/div to 10 V/div Sensitivity Infinite and Variable Persistence Displays 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1% FFT, Integration and Differentiation 25 Automatic Measurements High Resolution Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing 1 ns Peak Detect FastFrame Acquisition Mode Applications Digital Design and Debug Analog Design and Debug Research and Development The Tektronix TDS784A is a 4 Channel, 1 GHz Digital Oscilloscope. The TDS784A has a sample rate of 4Gs/s and a 50 kpts record length.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS784A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS784A
Digital Oscilloscope TDS784A
The TDS784A is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 4 Gs/s Record Length: 50 kpts Display: Color InstaVu Acquisition Mode Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering HDTV Video Triggering 1 mV/div to 10 V/div Sensitivity Infinite and Variable Persistence Displays 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1% FFT, Integration and Differentiation 25 Automatic Measurements High Resolution Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing 1 ns Peak Detect FastFrame Acquisition Mode Applications Digital Design and Debug Analog Design and Debug Research and Development The Tektronix TDS784A is a 4 Channel, 1 GHz Digital Oscilloscope. The TDS784A has a sample rate of 4Gs/s and a 50 kpts record length.

The TDS784A is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Channels: 4
  • Sample Rate: 4 Gs/s
  • Record Length: 50 kpts
  • Display: Color
  • InstaVu Acquisition Mode
  • Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering
  • HDTV Video Triggering
  • 1 mV/div to 10 V/div Sensitivity
  • Infinite and Variable Persistence Displays
  • 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode
  • Vertical Accuracy to 1%
  • FFT, Integration and Differentiation
  • 25 Automatic Measurements
  • High Resolution Color Monitor
  • 3.5 in. DOS Format Floppy Drive
  • VGA-Output to External Monitor
  • Waveform Pass/Fail Testing
  • 1 ns Peak Detect
  • FastFrame Acquisition Mode

Applications

  • Digital Design and Debug
  • Analog Design and Debug
  • Research and Development

The Tektronix TDS784A is a 4 Channel, 1 GHz Digital Oscilloscope. The TDS784A has a sample rate of 4Gs/s and a 50 kpts record length.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS784A
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Specs
Bandwidth 8000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2205867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 250 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details