Tektronix, Inc. Digital Oscilloscope TDS7254B

Description
The TDS7254B is a 2.5 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2.5 GHz Channels: 4 Sample Rate: 20 GS/s Record Length: 4 Mb(1-CH), 2 Mb(2-CH), 1 Mb(4-CH) > 400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX acquisition technology Powerful Triggering Features for Fast Detection of Relevant Faults Communications Mask Testing Up to 4.25 Gb/s Rates Clock Recovery from Serial Data Streams up to 3.125 Gb/s Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records TekConnect® Interface for High Fidelity Connection Classic Direct Controls, Touch-sensitive Display, or Mouse Navigation OpenChoice™ with Windows 2000 Delivers Built-in Networking and Analysis XGA 1024x768 display Applications Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Design, Development and Compliance Testing of Serial Data Streams Up to 4.25 Gb/s Rates Debug of Telecom, Datacom and Storage Area Network Equipment Designs, and High-speed Backplanes Spectral Analysis Investigation of Transient Phenomena The TDS7000B Series’ unique combination of superior measurement fidelity, unrivaled analysis and uncompromised usability makes it the ultimate test machine to simplify and speed the design of high-speed, complex systems. This family offers the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing and debugging sophisticated electronic designs. They deliver up to 7.25 GHz (typical) true analog bandwidth, down to 43 ps rise time (20% to 80%), and 20 GS/s maximum real-time sample rate to capture critical events with fine detail. Exclusive DPX® acquisition technology enables waveform capture rates up to 400,000 wfms/s to quickly find rare glitches in seconds or minutes, instead of hours or days. Innovative software solutions deliver domain expertise for advanced analysis and compliance testing, while the OpenChoice® architecture enables users to integrate their expertise through the ability to easily write custom programs or utilize popular commercial software. The intuitive graphical user interface delivers sophisticated capability to advanced users without intimidating occasional users. MyScope® Custom Control Windows MyScope control windows allow you to build your own control windows with only the controls, features and capabilities that you care about and are important in your job. For the first time you can create your own personalized “toolbox” of oscilloscope features. No longer do you need to search through menus for features or re-learn how to drive the oscilloscope after a break from the lab. MyScope control windows are easily created in a matter of minutes using a simple, visual, drag-and-drop process. Once created, these customized windows are easily accessed through a dedicated MyScope button and menu selection on the oscilloscope button/menu bar, just like any other control window. You can make an unlimited number of custom control windows, enabling each person who uses the oscilloscope in a shared environment to have their own unique control window. Since the control windows are stored as files on the hard drive, they can easily be transferred to other CSA7000B, TDS5000B or TDS6000B/C Series oscilloscopes, or they can even be e-mailed to a co-worker around the world when the need arises. MyScope control windows will benefit all oscilloscope users, from eliminating the ramp-up time that many face when returning to the lab after not using an oscilloscope for a while, to the power user who can now operate far more efficiently. Everything you need is found in one control window rather than having to constantly navigate through menu after menu to repeat similar tasks. Right Clicks Right mouse click menus make simple things as they should be – simple. Right click menus are context sensitive, meaning the choices presented in the menu depend on where you right clicked the mouse. This makes right click menus extremely intuitive. Want to change the cursor type? Right click on a cursor or the cursor readouts. Want to change the reference levels of an automatic measurement? Right click on the measurement. Want to change trigger parameters? Right click on the trigger readouts. Want to change a waveform’s color? Right click on the waveform handle. Virtually all objects on the oscilloscope display have right click menus associated with them that include all the appropriate actions or features relative to those objects. There are also right click menus for regions of the display in addition to just objects. For example, right clicking in the main graticule brings up a menu with choices such as Clear Data, Default Setup, Autoset, Screen Captures, Save All Waveforms and Add Screen Text, providing single-click access to many of your most commonly performed tasks. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS7254B is a 2.5 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2.5 GHz Channels: 4 Sample Rate: 20 GS/s Record Length: 4 Mb(1-CH), 2 Mb(2-CH), 1 Mb(4-CH) > 400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX acquisition technology Powerful Triggering Features for Fast Detection of Relevant Faults Communications Mask Testing Up to 4.25 Gb/s Rates Clock Recovery from Serial Data Streams up to 3.125 Gb/s Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records TekConnect® Interface for High Fidelity Connection Classic Direct Controls, Touch-sensitive Display, or Mouse Navigation OpenChoice™ with Windows 2000 Delivers Built-in Networking and Analysis XGA 1024x768 display Applications Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Design, Development and Compliance Testing of Serial Data Streams Up to 4.25 Gb/s Rates Debug of Telecom, Datacom and Storage Area Network Equipment Designs, and High-speed Backplanes Spectral Analysis Investigation of Transient Phenomena The TDS7000B Series’ unique combination of superior measurement fidelity, unrivaled analysis and uncompromised usability makes it the ultimate test machine to simplify and speed the design of high-speed, complex systems. This family offers the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing and debugging sophisticated electronic designs. They deliver up to 7.25 GHz (typical) true analog bandwidth, down to 43 ps rise time (20% to 80%), and 20 GS/s maximum real-time sample rate to capture critical events with fine detail. Exclusive DPX® acquisition technology enables waveform capture rates up to 400,000 wfms/s to quickly find rare glitches in seconds or minutes, instead of hours or days. Innovative software solutions deliver domain expertise for advanced analysis and compliance testing, while the OpenChoice® architecture enables users to integrate their expertise through the ability to easily write custom programs or utilize popular commercial software. The intuitive graphical user interface delivers sophisticated capability to advanced users without intimidating occasional users. MyScope® Custom Control Windows MyScope control windows allow you to build your own control windows with only the controls, features and capabilities that you care about and are important in your job. For the first time you can create your own personalized “toolbox” of oscilloscope features. No longer do you need to search through menus for features or re-learn how to drive the oscilloscope after a break from the lab. MyScope control windows are easily created in a matter of minutes using a simple, visual, drag-and-drop process. Once created, these customized windows are easily accessed through a dedicated MyScope button and menu selection on the oscilloscope button/menu bar, just like any other control window. You can make an unlimited number of custom control windows, enabling each person who uses the oscilloscope in a shared environment to have their own unique control window. Since the control windows are stored as files on the hard drive, they can easily be transferred to other CSA7000B, TDS5000B or TDS6000B/C Series oscilloscopes, or they can even be e-mailed to a co-worker around the world when the need arises. MyScope control windows will benefit all oscilloscope users, from eliminating the ramp-up time that many face when returning to the lab after not using an oscilloscope for a while, to the power user who can now operate far more efficiently. Everything you need is found in one control window rather than having to constantly navigate through menu after menu to repeat similar tasks. Right Clicks Right mouse click menus make simple things as they should be – simple. Right click menus are context sensitive, meaning the choices presented in the menu depend on where you right clicked the mouse. This makes right click menus extremely intuitive. Want to change the cursor type? Right click on a cursor or the cursor readouts. Want to change the reference levels of an automatic measurement? Right click on the measurement. Want to change trigger parameters? Right click on the trigger readouts. Want to change a waveform’s color? Right click on the waveform handle. Virtually all objects on the oscilloscope display have right click menus associated with them that include all the appropriate actions or features relative to those objects. There are also right click menus for regions of the display in addition to just objects. For example, right clicking in the main graticule brings up a menu with choices such as Clear Data, Default Setup, Autoset, Screen Captures, Save All Waveforms and Add Screen Text, providing single-click access to many of your most commonly performed tasks. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS7254B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS7254B
Digital Oscilloscope TDS7254B
The TDS7254B is a 2.5 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2.5 GHz Channels: 4 Sample Rate: 20 GS/s Record Length: 4 Mb(1-CH), 2 Mb(2-CH), 1 Mb(4-CH) > 400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX acquisition technology Powerful Triggering Features for Fast Detection of Relevant Faults Communications Mask Testing Up to 4.25 Gb/s Rates Clock Recovery from Serial Data Streams up to 3.125 Gb/s Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records TekConnect® Interface for High Fidelity Connection Classic Direct Controls, Touch-sensitive Display, or Mouse Navigation OpenChoice™ with Windows 2000 Delivers Built-in Networking and Analysis XGA 1024x768 display Applications Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Design, Development and Compliance Testing of Serial Data Streams Up to 4.25 Gb/s Rates Debug of Telecom, Datacom and Storage Area Network Equipment Designs, and High-speed Backplanes Spectral Analysis Investigation of Transient Phenomena The TDS7000B Series’ unique combination of superior measurement fidelity, unrivaled analysis and uncompromised usability makes it the ultimate test machine to simplify and speed the design of high-speed, complex systems. This family offers the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing and debugging sophisticated electronic designs. They deliver up to 7.25 GHz (typical) true analog bandwidth, down to 43 ps rise time (20% to 80%), and 20 GS/s maximum real-time sample rate to capture critical events with fine detail. Exclusive DPX® acquisition technology enables waveform capture rates up to 400,000 wfms/s to quickly find rare glitches in seconds or minutes, instead of hours or days. Innovative software solutions deliver domain expertise for advanced analysis and compliance testing, while the OpenChoice® architecture enables users to integrate their expertise through the ability to easily write custom programs or utilize popular commercial software. The intuitive graphical user interface delivers sophisticated capability to advanced users without intimidating occasional users. MyScope® Custom Control Windows MyScope control windows allow you to build your own control windows with only the controls, features and capabilities that you care about and are important in your job. For the first time you can create your own personalized “toolbox” of oscilloscope features. No longer do you need to search through menus for features or re-learn how to drive the oscilloscope after a break from the lab. MyScope control windows are easily created in a matter of minutes using a simple, visual, drag-and-drop process. Once created, these customized windows are easily accessed through a dedicated MyScope button and menu selection on the oscilloscope button/menu bar, just like any other control window. You can make an unlimited number of custom control windows, enabling each person who uses the oscilloscope in a shared environment to have their own unique control window. Since the control windows are stored as files on the hard drive, they can easily be transferred to other CSA7000B, TDS5000B or TDS6000B/C Series oscilloscopes, or they can even be e-mailed to a co-worker around the world when the need arises. MyScope control windows will benefit all oscilloscope users, from eliminating the ramp-up time that many face when returning to the lab after not using an oscilloscope for a while, to the power user who can now operate far more efficiently. Everything you need is found in one control window rather than having to constantly navigate through menu after menu to repeat similar tasks. Right Clicks Right mouse click menus make simple things as they should be – simple. Right click menus are context sensitive, meaning the choices presented in the menu depend on where you right clicked the mouse. This makes right click menus extremely intuitive. Want to change the cursor type? Right click on a cursor or the cursor readouts. Want to change the reference levels of an automatic measurement? Right click on the measurement. Want to change trigger parameters? Right click on the trigger readouts. Want to change a waveform’s color? Right click on the waveform handle. Virtually all objects on the oscilloscope display have right click menus associated with them that include all the appropriate actions or features relative to those objects. There are also right click menus for regions of the display in addition to just objects. For example, right clicking in the main graticule brings up a menu with choices such as Clear Data, Default Setup, Autoset, Screen Captures, Save All Waveforms and Add Screen Text, providing single-click access to many of your most commonly performed tasks. The image is a representation of selection. See specifications for product details.

The TDS7254B is a 2.5 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 2.5 GHz
  • Channels: 4
  • Sample Rate: 20 GS/s
  • Record Length: 4 Mb(1-CH), 2 Mb(2-CH), 1 Mb(4-CH)
  • > 400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX acquisition technology
  • Powerful Triggering Features for Fast Detection of Relevant Faults
  • Communications Mask Testing Up to 4.25 Gb/s Rates
  • Clock Recovery from Serial Data Streams up to 3.125 Gb/s
  • Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records
  • TekConnect® Interface for High Fidelity Connection
  • Classic Direct Controls, Touch-sensitive Display, or Mouse Navigation
  • OpenChoice™ with Windows 2000 Delivers Built-in Networking and Analysis
  • XGA 1024x768 display

Applications

  • Signal Integrity, Jitter and Timing Analysis
  • Verification, Debug and Characterization of Sophisticated Designs
  • Design, Development and
  • Compliance Testing of Serial Data Streams Up to 4.25 Gb/s Rates
  • Debug of Telecom, Datacom and Storage Area Network Equipment Designs, and High-speed Backplanes
  • Spectral Analysis
  • Investigation of Transient Phenomena

The TDS7000B Series’ unique combination of superior measurement fidelity, unrivaled analysis and uncompromised usability makes it the ultimate test machine to simplify and speed the design of high-speed, complex systems. This family offers the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing and debugging sophisticated electronic designs.
They deliver up to 7.25 GHz (typical) true analog bandwidth, down to 43 ps rise time (20% to 80%), and 20 GS/s maximum real-time sample rate to capture critical events with fine detail.

Exclusive DPX® acquisition technology enables waveform capture rates up to 400,000 wfms/s to quickly find rare glitches in seconds or minutes, instead of hours or days. Innovative software solutions deliver domain expertise for advanced analysis and compliance testing, while the OpenChoice® architecture enables users to integrate their expertise through the ability to easily write custom programs or utilize popular commercial software. The intuitive graphical user interface delivers sophisticated capability to advanced users without intimidating occasional users.

MyScope® Custom Control Windows

MyScope control windows allow you to build your own control windows with only the controls, features and capabilities that you care about and are important in your job. For the first time you can create your own personalized “toolbox” of oscilloscope features. No longer do you need to search through menus for features or re-learn how to drive the oscilloscope after a break from the lab. MyScope control windows are easily created in a matter of minutes using a simple, visual, drag-and-drop process.

Once created, these customized windows are easily accessed through a dedicated MyScope button and menu selection on the oscilloscope button/menu bar, just like any other control window. You can make an unlimited number of custom control windows, enabling each person who uses the oscilloscope in a shared environment to have their own unique control window. Since the control windows are stored as files on the hard drive, they can easily be transferred to other CSA7000B, TDS5000B or TDS6000B/C Series oscilloscopes, or they can even be e-mailed to a co-worker around the world when the need arises. MyScope control windows will benefit all oscilloscope users, from eliminating the ramp-up time that many face when returning to the lab after not using an oscilloscope for a while, to the power user who can now operate far more efficiently. Everything you need is found in one control window rather than having to constantly navigate through menu after menu to repeat similar tasks.

Right Clicks

Right mouse click menus make simple things as they should be – simple. Right click menus are context sensitive, meaning the choices presented in the menu depend on where you right clicked the mouse. This makes right click menus extremely intuitive. Want to change the cursor type? Right click on a cursor or the cursor readouts. Want to change the reference levels of an automatic measurement? Right click on the measurement. Want to change trigger parameters? Right click on the trigger readouts. Want to change a waveform’s color? Right click on the waveform handle. Virtually all objects on the oscilloscope display have right click menus associated with them that include all the appropriate actions or features relative to those objects. There are also right click menus for regions of the display in addition to just objects. For example, right clicking in the main graticule brings up a menu with choices such as Clear Data, Default Setup, Autoset, Screen Captures, Save All Waveforms and Add Screen Text, providing single-click access to many of your most commonly performed tasks.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS7254B
Product Name Digital Oscilloscope
Bandwidth 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1154HD 12-Bit 150MHz 4Ch High Definition Oscilloscope - UPO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Oscilloscopes - 1271087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details