Tektronix, Inc. Digital Oscilloscope TDS724C

Description
The TDS724C is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Sample Rate: 1 GS/s Record length: 50 kPts Insta-Vu acquisition with color display Intuitive user interface and multiprocessor DSP design Complex design and debug tasks are streamlined with powerful triggering and automatic measurement capability Centronics RS-232 and GPIB The Tektronix TDS724C 500 MHz, 2 Channel, Digital Oscilloscope is part of the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications. Easy to Learn and Easy to Use Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual. High Fidelity Signal Acquisition The high waveform capture rate of the TDS 700C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to8M points, providing a high-resolution representation of the signal over a long period of time. All of the TDS products provide wide dynamic range, flat response, fast overdrive recovery, calibrated DC offset, 1 mV/div sensitivity, 1 ns peak detect, and internal calibration. Powerful and Flexible Triggering In addition to basic triggering such as edge and pulse-width, these TDS oscilloscopes have several trigger modes tailored for specific design and debug applications. Logic and pulse triggers, including setup/hold, glitch, slew rate, and timeout triggers, capture hard-to-catch digital design problems. The optional video trigger provides line and field selection for NTSC, PAL, and HDTV standards. The optional comm trigger addresses needs to acquire a wide variety of AMI, CMI, and NRZ communication signals.
Description
The TDS724C is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Sample Rate: 1 GS/s Record length: 50 kPts Insta-Vu acquisition with color display Intuitive user interface and multiprocessor DSP design Complex design and debug tasks are streamlined with powerful triggering and automatic measurement capability Centronics RS-232 and GPIB The Tektronix TDS724C 500 MHz, 2 Channel, Digital Oscilloscope is part of the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications. Easy to Learn and Easy to Use Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual. High Fidelity Signal Acquisition The high waveform capture rate of the TDS 700C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to8M points, providing a high-resolution representation of the signal over a long period of time. All of the TDS products provide wide dynamic range, flat response, fast overdrive recovery, calibrated DC offset, 1 mV/div sensitivity, 1 ns peak detect, and internal calibration. Powerful and Flexible Triggering In addition to basic triggering such as edge and pulse-width, these TDS oscilloscopes have several trigger modes tailored for specific design and debug applications. Logic and pulse triggers, including setup/hold, glitch, slew rate, and timeout triggers, capture hard-to-catch digital design problems. The optional video trigger provides line and field selection for NTSC, PAL, and HDTV standards. The optional comm trigger addresses needs to acquire a wide variety of AMI, CMI, and NRZ communication signals.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS724C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS724C
Digital Oscilloscope TDS724C
The TDS724C is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Sample Rate: 1 GS/s Record length: 50 kPts Insta-Vu acquisition with color display Intuitive user interface and multiprocessor DSP design Complex design and debug tasks are streamlined with powerful triggering and automatic measurement capability Centronics RS-232 and GPIB The Tektronix TDS724C 500 MHz, 2 Channel, Digital Oscilloscope is part of the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications. Easy to Learn and Easy to Use Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual. High Fidelity Signal Acquisition The high waveform capture rate of the TDS 700C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to8M points, providing a high-resolution representation of the signal over a long period of time. All of the TDS products provide wide dynamic range, flat response, fast overdrive recovery, calibrated DC offset, 1 mV/div sensitivity, 1 ns peak detect, and internal calibration. Powerful and Flexible Triggering In addition to basic triggering such as edge and pulse-width, these TDS oscilloscopes have several trigger modes tailored for specific design and debug applications. Logic and pulse triggers, including setup/hold, glitch, slew rate, and timeout triggers, capture hard-to-catch digital design problems. The optional video trigger provides line and field selection for NTSC, PAL, and HDTV standards. The optional comm trigger addresses needs to acquire a wide variety of AMI, CMI, and NRZ communication signals.

The TDS724C is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Channels: 2
  • Sample Rate: 1 GS/s
  • Record length: 50 kPts
  • Insta-Vu acquisition with color display
  • Intuitive user interface and multiprocessor DSP design
  • Complex design and debug tasks are streamlined with powerful triggering and automatic measurement capability
  • Centronics
  • RS-232 and GPIB

The Tektronix TDS724C 500 MHz, 2 Channel, Digital Oscilloscope is part of the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications.

Easy to Learn and Easy to Use

Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual.

High Fidelity Signal Acquisition

The high waveform capture rate of the TDS 700C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to8M points, providing a high-resolution representation of the signal over a long period of time. All of the TDS products provide wide dynamic range, flat response, fast overdrive recovery, calibrated DC offset, 1 mV/div sensitivity, 1 ns peak detect, and internal calibration.

Powerful and Flexible Triggering

In addition to basic triggering such as edge and pulse-width, these TDS oscilloscopes have several trigger modes tailored for specific design and debug applications. Logic and pulse triggers, including setup/hold, glitch, slew rate, and timeout triggers, capture hard-to-catch digital design problems. The optional video trigger provides line and field selection for NTSC, PAL, and HDTV standards. The optional comm trigger addresses needs to acquire a wide variety of AMI, CMI, and NRZ communication signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS724C
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope - UPO2104HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 1828437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details