- Trained on our vast library of engineering resources.

Tektronix, Inc. Digital Oscilloscope TDS7104

Description
The TDS7104 is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channel Sample Rate: 10 GS/s Equivalent Time Sample Rate (max): 250 GS/s Record Length: 400 kPts Display: Color >400,000 Wfms/second Maximum Waveform Capture Rate Jitter measurements to 1 psRMS Graphical User Interface Control via Classic Direct Controls, Touch-sensitive Color Display or Mouse Navigation Open Microsoft Windows Environment Built-in Networking Applications Verification, debug and characterization of sophisticated designs Jitter and timing analysis Spectral analysis Disk drive analysis Investigation of transient phenomena The TDS7104 oscilloscopes are high performance solutions for verification, debug, and characterization of sophisticated electronic designs. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the MS Windows operating system enables unprecedented customization and extensibility. Superior Performance TDS7000 models range from 500 MHz to 4 GHz bandwidth with single-shot sample rates to 20 GS/s, meeting demands of the latest high speed logic families and multi-Gigabit communication standards. Acquisition memory options from 2 to 32 Megasamples maximize the value of high sample rate and ensure that critical events are captured with fine detail. High performance jitter analysis to 1 psRMS is achieved through exceptional trigger and acquisition performance, deep memory and applied software. TDS7000 Series high bandwidth signal access solutions include the P7240 4 GHz (120 ps rise time) active probe and the P7330 3 GHz (< 130 ps rise time, typical, < 140 ps guaranteed) differential probe. Small form- factors and a wide array of tip accessories ensure effectiveness. In addition, the TDS7404 includes the TekConnect™ signal interconnect system. This interface replaces traditional BNC input connectors with a convenient positivelocking interface suitable for higher system bandwidths. P7000 Series probes are directly compatible with TekConnect signal interconnect system along with adapters that provide SMA, BNC and N connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS7104 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS7104
Digital Oscilloscope TDS7104
The TDS7104 is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channel Sample Rate: 10 GS/s Equivalent Time Sample Rate (max): 250 GS/s Record Length: 400 kPts Display: Color >400,000 Wfms/second Maximum Waveform Capture Rate Jitter measurements to 1 psRMS Graphical User Interface Control via Classic Direct Controls, Touch-sensitive Color Display or Mouse Navigation Open Microsoft Windows Environment Built-in Networking Applications Verification, debug and characterization of sophisticated designs Jitter and timing analysis Spectral analysis Disk drive analysis Investigation of transient phenomena The TDS7104 oscilloscopes are high performance solutions for verification, debug, and characterization of sophisticated electronic designs. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the MS Windows operating system enables unprecedented customization and extensibility. Superior Performance TDS7000 models range from 500 MHz to 4 GHz bandwidth with single-shot sample rates to 20 GS/s, meeting demands of the latest high speed logic families and multi-Gigabit communication standards. Acquisition memory options from 2 to 32 Megasamples maximize the value of high sample rate and ensure that critical events are captured with fine detail. High performance jitter analysis to 1 psRMS is achieved through exceptional trigger and acquisition performance, deep memory and applied software. TDS7000 Series high bandwidth signal access solutions include the P7240 4 GHz (120 ps rise time) active probe and the P7330 3 GHz (< 130 ps rise time, typical, < 140 ps guaranteed) differential probe. Small form- factors and a wide array of tip accessories ensure effectiveness. In addition, the TDS7404 includes the TekConnect™ signal interconnect system. This interface replaces traditional BNC input connectors with a convenient positivelocking interface suitable for higher system bandwidths. P7000 Series probes are directly compatible with TekConnect signal interconnect system along with adapters that provide SMA, BNC and N connections.

The TDS7104 is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • 4 Channel
  • Sample Rate: 10 GS/s
  • Equivalent Time Sample Rate (max): 250 GS/s
  • Record Length: 400 kPts
  • Display: Color
  • >400,000 Wfms/second Maximum Waveform Capture Rate
  • Jitter measurements to 1 psRMS
  • Graphical User Interface
  • Control via Classic Direct Controls, Touch-sensitive Color Display or Mouse Navigation
  • Open Microsoft Windows Environment
  • Built-in Networking

Applications

  • Verification, debug and characterization of sophisticated designs
  • Jitter and timing analysis
  • Spectral analysis
  • Disk drive analysis
  • Investigation of transient phenomena

The TDS7104 oscilloscopes are high performance solutions for verification, debug, and characterization of sophisticated electronic designs. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the MS Windows operating system enables unprecedented customization and extensibility.

Superior Performance

TDS7000 models range from 500 MHz to 4 GHz bandwidth with single-shot sample rates to 20 GS/s, meeting demands of the latest high speed logic families and multi-Gigabit communication standards. Acquisition memory options from 2 to 32 Megasamples maximize the value of high sample rate and ensure that critical events are captured with fine detail.

High performance jitter analysis to 1 psRMS is achieved through exceptional trigger and acquisition performance, deep memory and applied software.

TDS7000 Series high bandwidth signal access solutions include the P7240 4 GHz (120 ps rise time) active probe and the P7330 3 GHz (< 130 ps rise time, typical, < 140 ps guaranteed) differential probe. Small form- factors and a wide array of tip accessories ensure effectiveness. In addition, the TDS7404 includes the TekConnect™ signal interconnect system. This interface replaces traditional BNC input connectors with a convenient positivelocking interface suitable for higher system bandwidths. P7000 Series probes are directly compatible with TekConnect signal interconnect system along with adapters that provide SMA, BNC and N connections.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS7104
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 8350710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features Has Display
View Details
Digital Oscilloscope - OWON SDS-E Series - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Number of Input Channels 2 (# channels)
A/D Resolution 8.00 (# bits)
Host Interface USB; Ethernet (optional feature); VGA
View Details
Super Phosphor Oscilloscopes - SDS5054X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; VGA
View Details
Two Channel Oscilloscope - PCE-SDS1022DL - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Bandwidth 25 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 1 (# channels)
View Details