Tektronix, Inc. Digital Oscilloscope TDS684C

Description
The TDS684C is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 5Gs/s Record Length per Channel: 500 to 15,000 pts Display: Color Time Interval, 2 ns Glitch, Runt, Pattern and State Triggering HDTV Video Triggering 1 mV/divto 10V/div Sensitivity Infinite and Variable Persistence Displays 8-Bit Vertical Resolution and Up to 12-Bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1.5% FFT, Integration and Differentiation 25 Automatic Measurements Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing Applications: Validation and Characterization of High Speed Digital Designs Telecommunications/D ata Communications Design High-energy Physics Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. The Tektronix TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS684C is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 5Gs/s Record Length per Channel: 500 to 15,000 pts Display: Color Time Interval, 2 ns Glitch, Runt, Pattern and State Triggering HDTV Video Triggering 1 mV/divto 10V/div Sensitivity Infinite and Variable Persistence Displays 8-Bit Vertical Resolution and Up to 12-Bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1.5% FFT, Integration and Differentiation 25 Automatic Measurements Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing Applications: Validation and Characterization of High Speed Digital Designs Telecommunications/D ata Communications Design High-energy Physics Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. The Tektronix TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS684C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS684C
Digital Oscilloscope TDS684C
The TDS684C is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 5Gs/s Record Length per Channel: 500 to 15,000 pts Display: Color Time Interval, 2 ns Glitch, Runt, Pattern and State Triggering HDTV Video Triggering 1 mV/divto 10V/div Sensitivity Infinite and Variable Persistence Displays 8-Bit Vertical Resolution and Up to 12-Bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1.5% FFT, Integration and Differentiation 25 Automatic Measurements Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing Applications: Validation and Characterization of High Speed Digital Designs Telecommunications/D ata Communications Design High-energy Physics Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. The Tektronix TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.

The TDS684C is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Channels: 4
  • Sample Rate: 5Gs/s
  • Record Length per Channel: 500 to 15,000 pts
  • Display: Color
  • Time Interval, 2 ns Glitch, Runt, Pattern and State Triggering
  • HDTV Video Triggering
  • 1 mV/divto 10V/div Sensitivity
  • Infinite and Variable Persistence Displays
  • 8-Bit Vertical Resolution and Up to 12-Bit Resolution with Hi-Res Acquisition Mode
  • Vertical Accuracy to 1.5%
  • FFT, Integration and Differentiation
  • 25 Automatic Measurements
  • Color Monitor
  • 3.5 in. DOS Format Floppy Drive
  • VGA-Output to External Monitor
  • Waveform Pass/Fail Testing

Applications:

  • Validation and Characterization of High Speed Digital Designs
  • Telecommunications/Data Communications Design
  • High-energy Physics

Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations.

The Tektronix TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS684C
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2102-S 100MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2102-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2005547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details