Tektronix, Inc. Digital Oscilloscope TDS680B

Description
The TDS680B is a 1 GHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 2 Sample Rate: 5 GS/s Maximum Record Length per Channel: 15,000 pts 8-Bit Vertical Resolution Greater than 11-Bits with Averaging 1 mV/div to 10 V/div Sensitivity 1.5% Vertical Accuracy Waveform Math and Advanced Waveform DSP 1 ns Peak Detect Channel Deskew Fully Automated Measurement System Waveform Pass/Fail Template Testing Color VGA Display 3.5 in. DOS Format Floppy Drive RS-232, Centronics, GPIB and VGA I/O Ports Applications Digital Design Characterization and Verification Telecommunications/D atacommunications Transient Event Capture High Energy Physics Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. The Tektronix TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS680B is a 1 GHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 2 Sample Rate: 5 GS/s Maximum Record Length per Channel: 15,000 pts 8-Bit Vertical Resolution Greater than 11-Bits with Averaging 1 mV/div to 10 V/div Sensitivity 1.5% Vertical Accuracy Waveform Math and Advanced Waveform DSP 1 ns Peak Detect Channel Deskew Fully Automated Measurement System Waveform Pass/Fail Template Testing Color VGA Display 3.5 in. DOS Format Floppy Drive RS-232, Centronics, GPIB and VGA I/O Ports Applications Digital Design Characterization and Verification Telecommunications/D atacommunications Transient Event Capture High Energy Physics Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. The Tektronix TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS680B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS680B
Digital Oscilloscope TDS680B
The TDS680B is a 1 GHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 2 Sample Rate: 5 GS/s Maximum Record Length per Channel: 15,000 pts 8-Bit Vertical Resolution Greater than 11-Bits with Averaging 1 mV/div to 10 V/div Sensitivity 1.5% Vertical Accuracy Waveform Math and Advanced Waveform DSP 1 ns Peak Detect Channel Deskew Fully Automated Measurement System Waveform Pass/Fail Template Testing Color VGA Display 3.5 in. DOS Format Floppy Drive RS-232, Centronics, GPIB and VGA I/O Ports Applications Digital Design Characterization and Verification Telecommunications/D atacommunications Transient Event Capture High Energy Physics Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. The Tektronix TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.

The TDS680B is a 1 GHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Channels: 2
  • Sample Rate: 5 GS/s
  • Maximum Record Length per Channel: 15,000 pts
  • 8-Bit Vertical Resolution
  • Greater than 11-Bits with Averaging 1 mV/div to 10 V/div Sensitivity
  • 1.5% Vertical Accuracy
  • Waveform Math and Advanced Waveform DSP
  • 1 ns Peak Detect
  • Channel Deskew
  • Fully Automated Measurement System
  • Waveform Pass/Fail Template Testing
  • Color VGA Display
  • 3.5 in. DOS Format Floppy Drive
  • RS-232, Centronics, GPIB and VGA I/O Ports

Applications

  • Digital Design Characterization and Verification
  • Telecommunications/Datacommunications
  • Transient Event Capture
  • High Energy Physics

Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations.

The Tektronix TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS680B
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details