Tektronix, Inc. Digital Oscilloscope TDS6604

Description
The TDS6604 is a 6 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwith: 6 GHz Number of Channels: 4 Record Length: 250k Sample Rate: 20 GS/s Max. Vertical Sensitivity: 1 V/div Min. Vertical Sensitivity: 10 mV/div Type (D/A) Digital Down to 70 ps Rise Time Jitter Measurements to 0.7 psRMS Compliance Mask Tests Supporting a Wide Range of Computer and Datacom Standards 32-Bit Serial Trigger for Isolation of Pattern dependent Effects Analysis and Networking Functionality MultiView Zoom for Rapid Navigation of the Record Control Via Classic Direct Controls, Touch-sensitive Color Display or Mouse Open Windows Environment Built-in Networking Applications: Validation and Characterization of High-speed Digital Designs Jitter and Timing Analysis Investigation of Transient Phenomena The TDS6604 oscilloscopes are high-performance solutions for verification, debug and characterization of sophisticated electronic designs. They feature exceptional signal acquisition performance, operational ease and open connectivity to the design environment. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the Windows operating system enables unprecedented customization and extensibility. With a 6 GHz bandwidth and 20 GS/s sample rate on 2 channels or 10 GS/s sample rate on 4 channels simultaneously, the TDS6604 provides unmatched signal integrity measurements. High-performance jitter analysis down to 0.7 psRMS is achieved through exceptional trigger and acquisition performance and applied software.
Datasheet
Description
The TDS6604 is a 6 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwith: 6 GHz Number of Channels: 4 Record Length: 250k Sample Rate: 20 GS/s Max. Vertical Sensitivity: 1 V/div Min. Vertical Sensitivity: 10 mV/div Type (D/A) Digital Down to 70 ps Rise Time Jitter Measurements to 0.7 psRMS Compliance Mask Tests Supporting a Wide Range of Computer and Datacom Standards 32-Bit Serial Trigger for Isolation of Pattern dependent Effects Analysis and Networking Functionality MultiView Zoom for Rapid Navigation of the Record Control Via Classic Direct Controls, Touch-sensitive Color Display or Mouse Open Windows Environment Built-in Networking Applications: Validation and Characterization of High-speed Digital Designs Jitter and Timing Analysis Investigation of Transient Phenomena The TDS6604 oscilloscopes are high-performance solutions for verification, debug and characterization of sophisticated electronic designs. They feature exceptional signal acquisition performance, operational ease and open connectivity to the design environment. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the Windows operating system enables unprecedented customization and extensibility. With a 6 GHz bandwidth and 20 GS/s sample rate on 2 channels or 10 GS/s sample rate on 4 channels simultaneously, the TDS6604 provides unmatched signal integrity measurements. High-performance jitter analysis down to 0.7 psRMS is achieved through exceptional trigger and acquisition performance and applied software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS6604 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS6604
Digital Oscilloscope TDS6604
The TDS6604 is a 6 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwith: 6 GHz Number of Channels: 4 Record Length: 250k Sample Rate: 20 GS/s Max. Vertical Sensitivity: 1 V/div Min. Vertical Sensitivity: 10 mV/div Type (D/A) Digital Down to 70 ps Rise Time Jitter Measurements to 0.7 psRMS Compliance Mask Tests Supporting a Wide Range of Computer and Datacom Standards 32-Bit Serial Trigger for Isolation of Pattern dependent Effects Analysis and Networking Functionality MultiView Zoom for Rapid Navigation of the Record Control Via Classic Direct Controls, Touch-sensitive Color Display or Mouse Open Windows Environment Built-in Networking Applications: Validation and Characterization of High-speed Digital Designs Jitter and Timing Analysis Investigation of Transient Phenomena The TDS6604 oscilloscopes are high-performance solutions for verification, debug and characterization of sophisticated electronic designs. They feature exceptional signal acquisition performance, operational ease and open connectivity to the design environment. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the Windows operating system enables unprecedented customization and extensibility. With a 6 GHz bandwidth and 20 GS/s sample rate on 2 channels or 10 GS/s sample rate on 4 channels simultaneously, the TDS6604 provides unmatched signal integrity measurements. High-performance jitter analysis down to 0.7 psRMS is achieved through exceptional trigger and acquisition performance and applied software.

The TDS6604 is a 6 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwith: 6 GHz
  • Number of Channels: 4
  • Record Length: 250k
  • Sample Rate: 20 GS/s
  • Max. Vertical Sensitivity: 1 V/div
  • Min. Vertical Sensitivity: 10 mV/div
  • Type (D/A) Digital
  • Down to 70 ps Rise Time
  • Jitter Measurements to 0.7 psRMS
  • Compliance Mask Tests Supporting a Wide Range of Computer and Datacom Standards
  • 32-Bit Serial Trigger for Isolation of Pattern dependent Effects
  • Analysis and Networking Functionality
  • MultiView Zoom for Rapid Navigation of the Record
  • Control Via Classic Direct Controls, Touch-sensitive Color Display or Mouse
  • Open Windows Environment
  • Built-in Networking

Applications:

  • Validation and Characterization of High-speed Digital Designs
  • Jitter and Timing Analysis
  • Investigation of Transient Phenomena

The TDS6604 oscilloscopes are high-performance solutions for verification, debug and characterization of sophisticated electronic designs. They feature exceptional signal acquisition performance, operational ease and open connectivity to the design environment. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the Windows operating system enables unprecedented customization and extensibility.

With a 6 GHz bandwidth and 20 GS/s sample rate on 2 channels or 10 GS/s sample rate on 4 channels simultaneously, the TDS6604 provides unmatched signal integrity measurements. High-performance jitter analysis down to 0.7 psRMS is achieved through exceptional trigger and acquisition performance and applied software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS6604
Product Name Digital Oscilloscope
Bandwidth 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HD Digital Storage Oscilloscope - SDS814X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
Active Tuners - MT2000E4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details