Tektronix, Inc. Digital Oscilloscope TDS644B

Description
The TDS644B is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channel Sample Rate: 2.5 GS/s Record length: 15 kpts 8-Bit Vertical Resolution Greater than 11-Bits with Averaging Record Length to 15,000 Points 1mV/div to 10 V/div Sensitivity 1.5% Vertical Accuracy Waveform Math and Advanced Waveform DSP 1 ns Peak Detect Channel Deskew Fully Automated Measurement System Waveform Pass/Fail Template Testing Color VGA Display 3.5 in. DOS Format Floppy Drive RS-232, Centronics, GPIB and VGA I/O Ports Applications Digital Design and Charactarization Telecommunications/D atacommunications Transient Event Capture High Energy Physics The Digital Real-Time architecture of the TDS 644B simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. The TDS644B provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS644B is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channel Sample Rate: 2.5 GS/s Record length: 15 kpts 8-Bit Vertical Resolution Greater than 11-Bits with Averaging Record Length to 15,000 Points 1mV/div to 10 V/div Sensitivity 1.5% Vertical Accuracy Waveform Math and Advanced Waveform DSP 1 ns Peak Detect Channel Deskew Fully Automated Measurement System Waveform Pass/Fail Template Testing Color VGA Display 3.5 in. DOS Format Floppy Drive RS-232, Centronics, GPIB and VGA I/O Ports Applications Digital Design and Charactarization Telecommunications/D atacommunications Transient Event Capture High Energy Physics The Digital Real-Time architecture of the TDS 644B simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. The TDS644B provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS644B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS644B
Digital Oscilloscope TDS644B
The TDS644B is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channel Sample Rate: 2.5 GS/s Record length: 15 kpts 8-Bit Vertical Resolution Greater than 11-Bits with Averaging Record Length to 15,000 Points 1mV/div to 10 V/div Sensitivity 1.5% Vertical Accuracy Waveform Math and Advanced Waveform DSP 1 ns Peak Detect Channel Deskew Fully Automated Measurement System Waveform Pass/Fail Template Testing Color VGA Display 3.5 in. DOS Format Floppy Drive RS-232, Centronics, GPIB and VGA I/O Ports Applications Digital Design and Charactarization Telecommunications/D atacommunications Transient Event Capture High Energy Physics The Digital Real-Time architecture of the TDS 644B simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. The TDS644B provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.

The TDS644B is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 4 Channel
  • Sample Rate: 2.5 GS/s
  • Record length: 15 kpts
  • 8-Bit Vertical Resolution
  • Greater than 11-Bits with Averaging
  • Record Length to 15,000 Points
  • 1mV/div to 10 V/div Sensitivity
  • 1.5% Vertical Accuracy
  • Waveform Math and Advanced Waveform DSP
  • 1 ns Peak Detect
  • Channel Deskew
  • Fully Automated Measurement System
  • Waveform Pass/Fail Template Testing
  • Color VGA Display
  • 3.5 in. DOS Format Floppy Drive
  • RS-232, Centronics, GPIB and VGA I/O Ports

Applications

  • Digital Design and Charactarization
  • Telecommunications/Datacommunications
  • Transient Event Capture
  • High Energy Physics

The Digital Real-Time architecture of the TDS 644B simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. The TDS644B provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization.

Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations.

TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS644B
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 2372475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details