Tektronix, Inc. Digital Oscilloscope TDS6404

Description
The TDS6404 is a 4 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwith: 4 GHz Number of Channels: 4 Sample Rate: 20GSa/s Record Length: 250 kPts Max. Vertical Sensitivity: 10V/div Min. Vertical Sensitivity: 1mV/div Type (D/A): Digital Jitter Measurements to 0.7 psRMS Compliance Mask Tests Supporting a Wide Range of Computer and Datacom Standards 32-Bit Serial Trigger for Isolation of Patterndependent Effects Analysis and Networking Functionality MultiView Zoom for Rapid Navigation of the Record Control Via Classic Direct Controls, Touch-sensitive Color Display or Mouse Open Windows Environment Built-in Networking
Datasheet
Description
The TDS6404 is a 4 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwith: 4 GHz Number of Channels: 4 Sample Rate: 20GSa/s Record Length: 250 kPts Max. Vertical Sensitivity: 10V/div Min. Vertical Sensitivity: 1mV/div Type (D/A): Digital Jitter Measurements to 0.7 psRMS Compliance Mask Tests Supporting a Wide Range of Computer and Datacom Standards 32-Bit Serial Trigger for Isolation of Patterndependent Effects Analysis and Networking Functionality MultiView Zoom for Rapid Navigation of the Record Control Via Classic Direct Controls, Touch-sensitive Color Display or Mouse Open Windows Environment Built-in Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS6404 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS6404
Digital Oscilloscope TDS6404
The TDS6404 is a 4 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwith: 4 GHz Number of Channels: 4 Sample Rate: 20GSa/s Record Length: 250 kPts Max. Vertical Sensitivity: 10V/div Min. Vertical Sensitivity: 1mV/div Type (D/A): Digital Jitter Measurements to 0.7 psRMS Compliance Mask Tests Supporting a Wide Range of Computer and Datacom Standards 32-Bit Serial Trigger for Isolation of Patterndependent Effects Analysis and Networking Functionality MultiView Zoom for Rapid Navigation of the Record Control Via Classic Direct Controls, Touch-sensitive Color Display or Mouse Open Windows Environment Built-in Networking

The TDS6404 is a 4 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwith: 4 GHz
  • Number of Channels: 4
  • Sample Rate: 20GSa/s
  • Record Length: 250 kPts
  • Max. Vertical Sensitivity: 10V/div
  • Min. Vertical Sensitivity: 1mV/div
  • Type (D/A): Digital
  • Jitter Measurements to 0.7 psRMS
  • Compliance Mask Tests Supporting a Wide Range of Computer and Datacom Standards
  • 32-Bit Serial Trigger for Isolation of Patterndependent Effects
  • Analysis and Networking Functionality
  • MultiView Zoom for Rapid Navigation of the Record
  • Control Via Classic Direct Controls, Touch-sensitive Color Display or Mouse
  • Open Windows Environment
  • Built-in Networking
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS6404
Product Name Digital Oscilloscope
Bandwidth 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 2005523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details