Tektronix, Inc. Digital Oscilloscope TDS620B

Description
The TDS620B is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Sample Rate: 2.5 Gs/s Record Length: 15 kPts Display: Mono
Datasheet
Description
The TDS620B is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Sample Rate: 2.5 Gs/s Record Length: 15 kPts Display: Mono
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS620B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS620B
Digital Oscilloscope TDS620B
The TDS620B is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Sample Rate: 2.5 Gs/s Record Length: 15 kPts Display: Mono

The TDS620B is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Channels: 2
  • Sample Rate: 2.5 Gs/s
  • Record Length: 15 kPts
  • Display: Mono
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS620B
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Oscilloscopes - SHS815 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001C - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details