Tektronix, Inc. Battery Pack, Lithium Ion, 14.4V; Battery Technology Tektronix TDS3BATC

Description
BATTERY PACK, LITHIUM ION, 14.4V; Battery Technology:Lithium Ion; For Use With:Tektronix TDS3CHG Charger & TDS3000, TDS3000B & TDS3000C Series Scopes; Product Range:TDS3000B Series; Accessory Type:Lithium-Ion Battery Pack RoHS Compliant: NA
Description
BATTERY PACK, LITHIUM ION, 14.4V; Battery Technology:Lithium Ion; For Use With:Tektronix TDS3CHG Charger & TDS3000, TDS3000B & TDS3000C Series Scopes; Product Range:TDS3000B Series; Accessory Type:Lithium-Ion Battery Pack RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Tektronix Lithium Ion Battery Pack, 14.4V, is designed for use with the Tektronix TDS3CHG Charger and the TDS3000, TDS3000B, and TDS3000C Series oscilloscopes. This battery pack provides a portable power solution, enabling up to three hours of operation without line power, which is beneficial for fieldwork or environments where access to electrical outlets is limited. The product is compliant with RoHS standards, ensuring it meets environmental regulations. This battery pack is an essential accessory for users of the specified Tektronix oscilloscope series, enhancing their operational flexibility.

Datasheet Summary
Powered by GS/AI

The Tektronix Lithium Ion Battery Pack, 14.4V, is designed for use with the Tektronix TDS3CHG Charger and the TDS3000, TDS3000B, and TDS3000C Series oscilloscopes. This battery pack provides a portable power solution, enabling up to three hours of operation without line power, which is beneficial for fieldwork or environments where access to electrical outlets is limited. The product is compliant with RoHS standards, ensuring it meets environmental regulations. This battery pack is an essential accessory for users of the specified Tektronix oscilloscope series, enhancing their operational flexibility.

Suppliers

Company
Product
Description
Supplier Links
Battery Pack, Lithium Ion, 14.4V; Battery Technology Tektronix - 61M2323 - Newark, An Avnet Company
Chicago, IL, United States
Battery Pack, Lithium Ion, 14.4V; Battery Technology Tektronix
61M2323
Battery Pack, Lithium Ion, 14.4V; Battery Technology Tektronix 61M2323
BATTERY PACK, LITHIUM ION, 14.4V; Battery Technology:Lithium Ion; For Use With:Tektronix TDS3CHG Charger & TDS3000, TDS3000B & TDS3000C Series Scopes; Product Range:TDS3000B Series; Accessory Type:Lithium-Ion Battery Pack RoHS Compliant: NA

BATTERY PACK, LITHIUM ION, 14.4V; Battery Technology:Lithium Ion; For Use With:Tektronix TDS3CHG Charger & TDS3000, TDS3000B & TDS3000C Series Scopes; Product Range:TDS3000B Series; Accessory Type:Lithium-Ion Battery Pack RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 61M2323
Product Name Battery Pack, Lithium Ion, 14.4V; Battery Technology Tektronix
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details