Tektronix, Inc. Digital Oscilloscope TDS340A

Description
The TDS340A is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels 500MS/s sample rate (each channel) 1K Record Length 5 ns to 5 s/div Time/Division Range Built-In 3.5 in. Floppy Disk Drive 2 mV/div to 10 V/div AutoSetup Accumulate Display Modes 2% Vertical Accuracy Roll Mode 21 Automatic Measurements FFT Analysis 10 ns Peak Detect for High-speed Glitch Capture The Tektronix TDS340A is a low-cost scope and is equipped with the power to acquire signals over its entire bandwidth with minimal aliasing, even when measuring high-speed transient and single-shot events. The Tektronix TDS340A has a built-in 3.5 inch DOS compatible floppy disk drive, twenty-one automatic measurements, FFT analysis, and four different display modes are all standard.
Datasheet
Description
The TDS340A is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels 500MS/s sample rate (each channel) 1K Record Length 5 ns to 5 s/div Time/Division Range Built-In 3.5 in. Floppy Disk Drive 2 mV/div to 10 V/div AutoSetup Accumulate Display Modes 2% Vertical Accuracy Roll Mode 21 Automatic Measurements FFT Analysis 10 ns Peak Detect for High-speed Glitch Capture The Tektronix TDS340A is a low-cost scope and is equipped with the power to acquire signals over its entire bandwidth with minimal aliasing, even when measuring high-speed transient and single-shot events. The Tektronix TDS340A has a built-in 3.5 inch DOS compatible floppy disk drive, twenty-one automatic measurements, FFT analysis, and four different display modes are all standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS340A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS340A
Digital Oscilloscope TDS340A
The TDS340A is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels 500MS/s sample rate (each channel) 1K Record Length 5 ns to 5 s/div Time/Division Range Built-In 3.5 in. Floppy Disk Drive 2 mV/div to 10 V/div AutoSetup Accumulate Display Modes 2% Vertical Accuracy Roll Mode 21 Automatic Measurements FFT Analysis 10 ns Peak Detect for High-speed Glitch Capture The Tektronix TDS340A is a low-cost scope and is equipped with the power to acquire signals over its entire bandwidth with minimal aliasing, even when measuring high-speed transient and single-shot events. The Tektronix TDS340A has a built-in 3.5 inch DOS compatible floppy disk drive, twenty-one automatic measurements, FFT analysis, and four different display modes are all standard.

The TDS340A is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Channels
  • 500MS/s sample rate (each channel)
  • 1K Record Length
  • 5 ns to 5 s/div Time/Division Range
  • Built-In 3.5 in. Floppy Disk Drive
  • 2 mV/div to 10 V/div
  • AutoSetup
  • Accumulate Display Modes
  • 2% Vertical Accuracy
  • Roll Mode
  • 21 Automatic Measurements
  • FFT Analysis
  • 10 ns Peak Detect for High-speed Glitch Capture

The Tektronix TDS340A is a low-cost scope and is equipped with the power to acquire signals over its entire bandwidth with minimal aliasing, even when measuring high-speed transient and single-shot events.

The Tektronix TDS340A has a built-in 3.5 inch DOS compatible floppy disk drive, twenty-one automatic measurements, FFT analysis, and four different display modes are all standard.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS340A
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1233738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Input Channels 2 (# channels)
Host Interface USB; USB
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details