Tektronix, Inc. Module TDS2CMAX

Description
The TDS2CMAX is a module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites. Additional Features: Communications Extension Module, (RS-232, GPIB, Centronics) For the TDS1000 & TDS2000 Series Oscilloscopes The Tektronix TDS2CMAX Communications Module permits the Tektronix TDS200, TDS1000 and TDS2000 series oscilloscopes to communicate with other instruments, computers and printers through RS-232 serial, GPIB (IEEE_488) and Centronics-type parallel printer ports. Both the RS-232 and GPIB ports feature full programmability including full talk/listen modes and and control of all modes, settings and measurements. RS-232 is supported at baud rates up to 19,200 using a 9-pin, female-female null modem cable.
Description
The TDS2CMAX is a module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites. Additional Features: Communications Extension Module, (RS-232, GPIB, Centronics) For the TDS1000 & TDS2000 Series Oscilloscopes The Tektronix TDS2CMAX Communications Module permits the Tektronix TDS200, TDS1000 and TDS2000 series oscilloscopes to communicate with other instruments, computers and printers through RS-232 serial, GPIB (IEEE_488) and Centronics-type parallel printer ports. Both the RS-232 and GPIB ports feature full programmability including full talk/listen modes and and control of all modes, settings and measurements. RS-232 is supported at baud rates up to 19,200 using a 9-pin, female-female null modem cable.

Suppliers

Company
Product
Description
Supplier Links
Module TDS2CMAX
The TDS2CMAX is a module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites. Additional Features: Communications Extension Module, (RS-232, GPIB, Centronics) For the TDS1000 & TDS2000 Series Oscilloscopes The Tektronix TDS2CMAX Communications Module permits the Tektronix TDS200, TDS1000 and TDS2000 series oscilloscopes to communicate with other instruments, computers and printers through RS-232 serial, GPIB (IEEE_488) and Centronics-type parallel printer ports. Both the RS-232 and GPIB ports feature full programmability including full talk/listen modes and and control of all modes, settings and measurements. RS-232 is supported at baud rates up to 19,200 using a 9-pin, female-female null modem cable.

The TDS2CMAX is a module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.

Additional Features:

  • Communications Extension Module, (RS-232, GPIB, Centronics)
  • For the TDS1000 & TDS2000 Series Oscilloscopes

The Tektronix TDS2CMAX Communications Module permits the Tektronix TDS200, TDS1000 and TDS2000 series oscilloscopes to communicate with other instruments, computers and printers through RS-232 serial, GPIB (IEEE_488) and Centronics-type parallel printer ports. Both the RS-232 and GPIB ports feature full programmability including full talk/listen modes and and control of all modes, settings and measurements. RS-232 is supported at baud rates up to 19,200 using a 9-pin, female-female null modem cable.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number TDS2CMAX
Product Name Module
Unlock Full Specs
to access all available technical data