Tektronix, Inc. Digital Oscilloscope TDS2022

Description
The TDS2022 is a 200 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channels Sample Rate: 2 GS/s Record Length: 2.5 kpts Color LCD Display Autoset Menu with Waveform Selection Probe Check Wizard To Ensure Correct Probe Usage Context-sensitive Help Dual Time Base Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger 11 Automatic Measurements Multi-language User Interface Waveform and Setup Memories FFT Standard on All Models Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The Tektronix TDS2022 is a Digital Oscilloscope that has 2 channels and 200 MHz.
Datasheet
Description
The TDS2022 is a 200 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channels Sample Rate: 2 GS/s Record Length: 2.5 kpts Color LCD Display Autoset Menu with Waveform Selection Probe Check Wizard To Ensure Correct Probe Usage Context-sensitive Help Dual Time Base Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger 11 Automatic Measurements Multi-language User Interface Waveform and Setup Memories FFT Standard on All Models Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The Tektronix TDS2022 is a Digital Oscilloscope that has 2 channels and 200 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS2022 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS2022
Digital Oscilloscope TDS2022
The TDS2022 is a 200 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channels Sample Rate: 2 GS/s Record Length: 2.5 kpts Color LCD Display Autoset Menu with Waveform Selection Probe Check Wizard To Ensure Correct Probe Usage Context-sensitive Help Dual Time Base Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger 11 Automatic Measurements Multi-language User Interface Waveform and Setup Memories FFT Standard on All Models Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The Tektronix TDS2022 is a Digital Oscilloscope that has 2 channels and 200 MHz.

The TDS2022 is a 200 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • 2 Channels
  • Sample Rate: 2 GS/s
  • Record Length: 2.5 kpts
  • Color LCD Display
  • Autoset Menu with Waveform Selection
  • Probe Check Wizard To Ensure Correct Probe Usage
  • Context-sensitive Help
  • Dual Time Base
  • Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger
  • 11 Automatic Measurements
  • Multi-language User Interface
  • Waveform and Setup Memories
  • FFT Standard on All Models

Applications:

  • Design and Debug
  • Education and Training
  • Manufacturing Test and Quality Control
  • Service and Repair

The Tektronix TDS2022 is a Digital Oscilloscope that has 2 channels and 200 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS2022
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2406836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details