Tektronix, Inc. Oscilloscopes TDS2002

Description
REPAIR(4314741), TDS2002 Oscilloscope
Request a Quote Datasheet
Description
REPAIR(4314741), TDS2002 Oscilloscope
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 5161194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
5161194
Oscilloscopes 5161194
REPAIR(4314741), TDS2002 Oscilloscope

REPAIR(4314741), TDS2002 Oscilloscope

Supplier's Site
Digital Oscilloscope - TDS2002 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS2002
Digital Oscilloscope TDS2002
The TDS2002 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channels Sample Rate: 1 GS/s Record Length: 2.5 kpts Color Display Autoset Menu with Waveform Selection Probe Check Wizard To Ensure Correct Probe Usage Context-sensitive Help Dual Time Base Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger 11 Automatic Measurements Multi-language User Interface Waveform and Setup Memories FFT Standard Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The Tektronix TDS2002 is a Digital Oscilloscope that has 2 channels and 60 MHz.

The TDS2002 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • 2 Channels
  • Sample Rate: 1 GS/s
  • Record Length: 2.5 kpts
  • Color Display
  • Autoset Menu with Waveform Selection
  • Probe Check Wizard To Ensure Correct Probe Usage
  • Context-sensitive Help
  • Dual Time Base
  • Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger
  • 11 Automatic Measurements
  • Multi-language User Interface
  • Waveform and Setup Memories
  • FFT Standard

Applications:

  • Design and Debug
  • Education and Training
  • Manufacturing Test and Quality Control
  • Service and Repair

The Tektronix TDS2002 is a Digital Oscilloscope that has 2 channels and 60 MHz.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 5161194 TDS2002
Product Name Oscilloscopes Digital Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope - UTD2202CEX+ - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Super Phosphor Oscilloscopes - SDS5052X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet; VGA
View Details
Oscilloscopes - 2372481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details