Tektronix, Inc. Digital Oscilloscope TDS1001B

Description
The TDS1001B is a 40 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz Channels: 2 Sample Rate: 500MS/s Monochrome LCD Display Record Length: 2.5K points Vertical Resolution: 8-bits Vertical Sensitivity: 2 mV to 5 V/div on all models with calibrated fine adjustment Removable Data Storage via Front Panel USB Port Seamless PC Connectivity via USB Device Port, with OpenChoice® and NI SignalExpress® PC Software Advanced Triggers Including Pulse Width Trigger and Line-selectable Video Trigger FFT Standard 11 Automatic Measurements Multiple Language User Interface and Context-sensitive Help Direct Print to all PictBridge® Compatible Printers via USB Device Port Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The TDS1001B Digital Storage Oscilloscope delivers an unbeatable combination of performance and ease-of-use at a price you can afford. With a 40 MHz bandwidth and 500MS/s maximum sample rate, no other color digital storage oscilloscope offers as much bandwidth and sample rate for the price. The TDS1001B oscilloscopes provide accurate real-time acquisition up to their full bandwidth, the same record length at all time base settings, advanced triggers to isolate signals of interest, and 11 standard automatic measurements on all models. Their Fast Fourier Transform (FFT) and waveform add, subtract, and multiply math functions allow you to analyze, characterize and troubleshoot circuits.
Datasheet
Description
The TDS1001B is a 40 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz Channels: 2 Sample Rate: 500MS/s Monochrome LCD Display Record Length: 2.5K points Vertical Resolution: 8-bits Vertical Sensitivity: 2 mV to 5 V/div on all models with calibrated fine adjustment Removable Data Storage via Front Panel USB Port Seamless PC Connectivity via USB Device Port, with OpenChoice® and NI SignalExpress® PC Software Advanced Triggers Including Pulse Width Trigger and Line-selectable Video Trigger FFT Standard 11 Automatic Measurements Multiple Language User Interface and Context-sensitive Help Direct Print to all PictBridge® Compatible Printers via USB Device Port Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The TDS1001B Digital Storage Oscilloscope delivers an unbeatable combination of performance and ease-of-use at a price you can afford. With a 40 MHz bandwidth and 500MS/s maximum sample rate, no other color digital storage oscilloscope offers as much bandwidth and sample rate for the price. The TDS1001B oscilloscopes provide accurate real-time acquisition up to their full bandwidth, the same record length at all time base settings, advanced triggers to isolate signals of interest, and 11 standard automatic measurements on all models. Their Fast Fourier Transform (FFT) and waveform add, subtract, and multiply math functions allow you to analyze, characterize and troubleshoot circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS1001B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS1001B
Digital Oscilloscope TDS1001B
The TDS1001B is a 40 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz Channels: 2 Sample Rate: 500MS/s Monochrome LCD Display Record Length: 2.5K points Vertical Resolution: 8-bits Vertical Sensitivity: 2 mV to 5 V/div on all models with calibrated fine adjustment Removable Data Storage via Front Panel USB Port Seamless PC Connectivity via USB Device Port, with OpenChoice® and NI SignalExpress® PC Software Advanced Triggers Including Pulse Width Trigger and Line-selectable Video Trigger FFT Standard 11 Automatic Measurements Multiple Language User Interface and Context-sensitive Help Direct Print to all PictBridge® Compatible Printers via USB Device Port Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The TDS1001B Digital Storage Oscilloscope delivers an unbeatable combination of performance and ease-of-use at a price you can afford. With a 40 MHz bandwidth and 500MS/s maximum sample rate, no other color digital storage oscilloscope offers as much bandwidth and sample rate for the price. The TDS1001B oscilloscopes provide accurate real-time acquisition up to their full bandwidth, the same record length at all time base settings, advanced triggers to isolate signals of interest, and 11 standard automatic measurements on all models. Their Fast Fourier Transform (FFT) and waveform add, subtract, and multiply math functions allow you to analyze, characterize and troubleshoot circuits.

The TDS1001B is a 40 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 40 MHz
  • Channels: 2
  • Sample Rate: 500MS/s
  • Monochrome LCD Display
  • Record Length: 2.5K points
  • Vertical Resolution: 8-bits
  • Vertical Sensitivity: 2 mV to 5 V/div on all models with calibrated fine adjustment
  • Removable Data Storage via Front Panel USB Port
  • Seamless PC Connectivity via USB Device Port, with OpenChoice® and NI SignalExpress® PC Software
  • Advanced Triggers Including Pulse Width Trigger and Line-selectable Video Trigger
  • FFT Standard
  • 11 Automatic Measurements
  • Multiple Language User Interface and Context-sensitive Help
  • Direct Print to all PictBridge® Compatible Printers via USB Device Port

Applications:

  • Design and Debug
  • Education and Training
  • Manufacturing Test and Quality Control
  • Service and Repair

The TDS1001B Digital Storage Oscilloscope delivers an unbeatable combination of performance and ease-of-use at a price you can afford. With a 40 MHz bandwidth and 500MS/s maximum sample rate, no other color digital storage oscilloscope offers as much bandwidth and sample rate for the price.

The TDS1001B oscilloscopes provide accurate real-time acquisition up to their full bandwidth, the same record length at all time base settings, advanced triggers to isolate signals of interest, and 11 standard automatic measurements on all models. Their Fast Fourier Transform (FFT) and waveform add, subtract, and multiply math functions allow you to analyze, characterize and troubleshoot circuits.

Supplier's Site Datasheet
Oscilloscope, 40 MHZ, 2 CHannels, Mono Display, USB Ports - 70136854 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, 40 MHZ, 2 CHannels, Mono Display, USB Ports
70136854
Oscilloscope, 40 MHZ, 2 CHannels, Mono Display, USB Ports 70136854
Instantly Productive. Incredibly Easy. The TDS1000B and TDS2000B Series digital storage oscilloscopes deliver an unbeatable combination of performance and ease-of-use at a price you can afford. Affordable Digital Precision With up to 200 MHz bandwidth and 2 GS/s maximum sample rate, no other color digital storage oscilloscope offers as much bandwidth and sample rate for the price. The TDS1000B and TDS2000B Series oscilloscopes provide accurate real-time acquisition up to their full bandwidth, the same record length at all time base settings, advanced triggers to isolate signals of interest, and 11 standard automatic measurements on all models. Their Fast Fourier Transform (FFT) and waveform add, subtract, and multiply math functions allow you to analyze, characterize and troubleshoot circuits. Quick and Easy Waveform Capture The simple user interface with classic analog-style controls makes these instruments easy to use, reducing learning time and increasing efficiency. Innovative features such as the Autoset Menu, Probe Check Wizard, Context-Sensitive Help Menu and color LCD display (TDS2000B Series) optimize instrument setup and operation. Flexible Data Transfer With USB host and device ports which enable removable data storage, seamless PC connectivity, and direct printing, no other color or monochrome digital storage oscilloscope offers as much flexibility and ease of data transfer for the price.

Instantly Productive. Incredibly Easy.
The TDS1000B and TDS2000B Series digital storage oscilloscopes deliver an unbeatable combination of performance and ease-of-use at a price you can afford.
Affordable Digital Precision

With up to 200 MHz bandwidth and 2 GS/s maximum sample rate, no other color digital storage oscilloscope offers as much bandwidth and sample rate for the price. The TDS1000B and TDS2000B Series oscilloscopes provide accurate real-time acquisition up to their full bandwidth, the same record length at all time base settings, advanced triggers to isolate signals of interest, and 11 standard automatic measurements on all models. Their Fast Fourier Transform (FFT) and waveform add, subtract, and multiply math functions allow you to analyze, characterize and troubleshoot circuits.
Quick and Easy Waveform Capture

The simple user interface with classic analog-style controls makes these instruments easy to use, reducing learning time and increasing efficiency. Innovative features such as the Autoset Menu, Probe Check Wizard, Context-Sensitive Help Menu and color LCD display (TDS2000B Series) optimize instrument setup and operation.
Flexible Data Transfer

With USB host and device ports which enable removable data storage, seamless PC connectivity, and direct printing, no other color or monochrome digital storage oscilloscope offers as much flexibility and ease of data transfer for the price.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number TDS1001B 70136854
Product Name Digital Oscilloscope Oscilloscope, 40 MHZ, 2 CHannels, Mono Display, USB Ports
Bandwidth 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000F2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS2204X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers