Tektronix, Inc. Oscilloscope Probes TCPA400

Description
Current probe amplifier 50MHz
Request a Quote Datasheet
Description
Current probe amplifier 50MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - 499627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscope Probes
499627
Oscilloscope Probes 499627
Current probe amplifier 50MHz

Current probe amplifier 50MHz

Supplier's Site
Probe Amplifier - TCPA400 - ValueTronics International, Inc.
Elgin, IL, USA
Probe Amplifier
TCPA400
Probe Amplifier TCPA400
The TCPA400 is a 50 MHz Probe Amplifier from Tektronix. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: AC / DC Measurement Capabilities DC – 50 MHz, Current Probe Amplifier TCPA400 Uses: DC – 2 MHz, 750 A DC (TCP404XL) (500 A DC Continuous) Automatic Scaling and Units – Oscilloscope On-Screen Readout of Magnitude and Units Reduces Measurement Errors with No More Hand Calculations AC / DC Input Coupling Low Insertion Impedance Reduces Device Under Test Loading Small Mechanical Package – Less Desktop Space, Easier Storage and Handling Split-Core Construction Allows Easy Circuit Connection Status Indicators Provide Visual Operating Status and Notification of Potential Error Conditions Lower DC Drift and Noise Allows Improved Low Level Current Measurements Certified for use in U.S., Canada, and Europe. Complies with applicable IEC standards Applications: Development and Analysis Solutions for Designers, Installers, and Service Personnel in Telecomm, Data Comm, Computer, and Semiconductor Power Electronics Environments For: Power Supplies (Switching and Linear) Semiconductor Devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs) Power Inverters/Converters Electronic Ballasts Industrial /Consumer Electronics Mobile Communications (Phone, Satellite, Relay Stations) Motor Drives Transportation Systems (Electronic Vehicles, Electric Trains, Locomotives, Avionics) The Tektronix TCP400 series AC/DC Current Measurement family is a highly advanced current measurement system for today's current measurement needs. The split-core probes incorporate both transformer and Hall effect technology to provide broad bandwidth measurement capabilities from DC up to 100 MHz at current levels as low as 1 milliamp to thousands of amps (when used with Tektronix CT4 current transformer). When connected to Tektronix TDS Oscilloscopes with TEKPROBE Level II or TekConnect (w/TCA-BNC) interfaces, current measurements and calculations are simple and easy. Additional measurement power is available with add on software such as the TDSPWR2 power measurements package. With all this measurement power current measurements have never been easier.

The TCPA400 is a 50 MHz Probe Amplifier from Tektronix. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • AC / DC Measurement Capabilities
  • DC – 50 MHz, Current Probe Amplifier TCPA400 Uses:
  • DC – 2 MHz, 750 A DC (TCP404XL) (500 A DC Continuous)
  • Automatic Scaling and Units – Oscilloscope On-Screen Readout of Magnitude and Units Reduces Measurement Errors with No More Hand Calculations
  • AC / DC Input Coupling
  • Low Insertion Impedance Reduces Device Under Test Loading
  • Small Mechanical Package – Less Desktop Space, Easier Storage and Handling
  • Split-Core Construction Allows Easy Circuit Connection
  • Status Indicators Provide Visual Operating Status and Notification of Potential Error Conditions
  • Lower DC Drift and Noise Allows Improved Low Level Current Measurements
  • Certified for use in U.S., Canada, and Europe. Complies with applicable IEC standards

Applications:

Development and Analysis Solutions for Designers, Installers, and Service Personnel in Telecomm, Data Comm, Computer, and Semiconductor Power Electronics Environments For:

  • Power Supplies (Switching and Linear)
  • Semiconductor Devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs)
  • Power Inverters/Converters
  • Electronic Ballasts
  • Industrial /Consumer Electronics
  • Mobile Communications (Phone, Satellite, Relay Stations)
  • Motor Drives
  • Transportation Systems (Electronic Vehicles, Electric Trains, Locomotives, Avionics)

The Tektronix TCP400 series AC/DC Current Measurement family is a highly advanced current measurement system for today's current measurement needs. The split-core probes incorporate both transformer and Hall effect technology to provide broad bandwidth measurement capabilities from DC up to 100 MHz at current levels as low as 1 milliamp to thousands of amps (when used with Tektronix CT4 current transformer).

When connected to Tektronix TDS Oscilloscopes with TEKPROBE Level II or TekConnect (w/TCA-BNC) interfaces, current measurements and calculations are simple and easy. Additional measurement power is available with add on software such as the TDSPWR2 power measurements package. With all this measurement power current measurements have never been easier.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Uncategorized Products Uncategorized Products
Product Number 499627 TCPA400
Product Name Oscilloscope Probes Probe Amplifier
Unlock Full Specs
to access all available technical data