Tektronix, Inc. Ac/dc Current Probe Cal W/d, Clamp, 30A; Meter Side Connector Tektronix TCP312A CAL D

Description
AC/DC CURRENT PROBE CAL W/D, CLAMP, 30A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC/DC CURRENT PROBE CAL W/D, CLAMP, 30A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Probe Cal W/d, Clamp, 30A; Meter Side Connector Tektronix - 12AC8162 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe Cal W/d, Clamp, 30A; Meter Side Connector Tektronix
12AC8162
Ac/dc Current Probe Cal W/d, Clamp, 30A; Meter Side Connector Tektronix 12AC8162
AC/DC CURRENT PROBE CAL W/D, CLAMP, 30A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes

AC/DC CURRENT PROBE CAL W/D, CLAMP, 30A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC8162
Product Name Ac/dc Current Probe Cal W/d, Clamp, 30A; Meter Side Connector Tektronix
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Long Handle Probe to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead - 60240 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details