Tektronix, Inc. Ac/dc Current Probe, Cal, Dc-50A; Meter Side Connector Tektronix TCP305A CAL

Description
AC/DC CURRENT PROBE, CAL, DC-50A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:50A; Current Range Min:5mA; For Use With:Tektronix Oscilloscopes; Product Range:TCP300 Series RoHS Compliant: Yes
Datasheet
Description
AC/DC CURRENT PROBE, CAL, DC-50A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:50A; Current Range Min:5mA; For Use With:Tektronix Oscilloscopes; Product Range:TCP300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Probe, Cal, Dc-50A; Meter Side Connector Tektronix - 14AC1118 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe, Cal, Dc-50A; Meter Side Connector Tektronix
14AC1118
Ac/dc Current Probe, Cal, Dc-50A; Meter Side Connector Tektronix 14AC1118
AC/DC CURRENT PROBE, CAL, DC-50A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:50A; Current Range Min:5mA; For Use With:Tektronix Oscilloscopes; Product Range:TCP300 Series RoHS Compliant: Yes

AC/DC CURRENT PROBE, CAL, DC-50A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:50A; Current Range Min:5mA; For Use With:Tektronix Oscilloscopes; Product Range:TCP300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 14AC1118
Product Name Ac/dc Current Probe, Cal, Dc-50A; Meter Side Connector Tektronix
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Stacking Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 9141 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details