Tektronix, Inc. Cal Ac/dc Current Probe, 150A, Osc; Meter Side Connector Tektronix TCP303 CAL

Description
CAL AC/DC CURRENT PROBE, 150A, OSC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:25A; For Use With:Tektronix Oscilloscopes; Product Range:TCP300 Series RoHS Compliant: Yes
Datasheet
Description
CAL AC/DC CURRENT PROBE, 150A, OSC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:25A; For Use With:Tektronix Oscilloscopes; Product Range:TCP300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Ac/dc Current Probe, 150A, Osc; Meter Side Connector Tektronix - 12AC6281 - Newark, An Avnet Company
Chicago, IL, United States
Cal Ac/dc Current Probe, 150A, Osc; Meter Side Connector Tektronix
12AC6281
Cal Ac/dc Current Probe, 150A, Osc; Meter Side Connector Tektronix 12AC6281
CAL AC/DC CURRENT PROBE, 150A, OSC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:25A; For Use With:Tektronix Oscilloscopes; Product Range:TCP300 Series RoHS Compliant: Yes

CAL AC/DC CURRENT PROBE, 150A, OSC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:25A; For Use With:Tektronix Oscilloscopes; Product Range:TCP300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6281
Product Name Cal Ac/dc Current Probe, 150A, Osc; Meter Side Connector Tektronix
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 2035552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm banana plug
Approvals RoHS Compliant
View Details
Mini Alligator Clip to Banana Socket, 22 AWG PVC Test Lead - 290M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details