Tektronix, Inc. Cal Ac/dc Current Probe, Clamp, 15A, Osc; Meter Side Connector Tektronix TCP202A CAL

Description
CAL AC/DC CURRENT PROBE, CLAMP, 15A, OSC; Meter Side Connector:TekProbe Interface; Probe Side Connector:Current Clamp; Current Range Max:15A; Current Range Min:10mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes
Description
CAL AC/DC CURRENT PROBE, CLAMP, 15A, OSC; Meter Side Connector:TekProbe Interface; Probe Side Connector:Current Clamp; Current Range Max:15A; Current Range Min:10mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cal AC/DC Current Probe, Clamp, 15A, is designed for accurate AC and DC current measurements with a maximum current capability of 15A and a minimum current sensitivity of 10mA. It features a TekProbe interface for direct connection to Tektronix oscilloscopes, allowing for automatic units scaling and readout on the oscilloscope display. The probe supports a bandwidth of DC to over 50 MHz, making it suitable for high-frequency applications. It is constructed with a split-core design for easy circuit connection and offers high accuracy with a typical DC gain error of less than 1%. The probe operates within a temperature range of 0°C to +50°C and is humidity rated for 5% to 95% RH. It is safety certified according to CSA and IEC standards, ensuring compliance for various applications including power supplies, semiconductor devices, and motor drives.

Datasheet Summary
Powered by GS/AI

The Cal AC/DC Current Probe, Clamp, 15A, is designed for accurate AC and DC current measurements with a maximum current capability of 15A and a minimum current sensitivity of 10mA. It features a TekProbe interface for direct connection to Tektronix oscilloscopes, allowing for automatic units scaling and readout on the oscilloscope display. The probe supports a bandwidth of DC to over 50 MHz, making it suitable for high-frequency applications. It is constructed with a split-core design for easy circuit connection and offers high accuracy with a typical DC gain error of less than 1%. The probe operates within a temperature range of 0°C to +50°C and is humidity rated for 5% to 95% RH. It is safety certified according to CSA and IEC standards, ensuring compliance for various applications including power supplies, semiconductor devices, and motor drives.

Suppliers

Company
Product
Description
Supplier Links
Cal Ac/dc Current Probe, Clamp, 15A, Osc; Meter Side Connector Tektronix - 12AC6278 - Newark, An Avnet Company
Chicago, IL, United States
Cal Ac/dc Current Probe, Clamp, 15A, Osc; Meter Side Connector Tektronix
12AC6278
Cal Ac/dc Current Probe, Clamp, 15A, Osc; Meter Side Connector Tektronix 12AC6278
CAL AC/DC CURRENT PROBE, CLAMP, 15A, OSC; Meter Side Connector:TekProbe Interface; Probe Side Connector:Current Clamp; Current Range Max:15A; Current Range Min:10mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes

CAL AC/DC CURRENT PROBE, CLAMP, 15A, OSC; Meter Side Connector:TekProbe Interface; Probe Side Connector:Current Clamp; Current Range Max:15A; Current Range Min:10mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6278
Product Name Cal Ac/dc Current Probe, Clamp, 15A, Osc; Meter Side Connector Tektronix
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XEL Automotive Test Kit, PVC - 3601 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details