Tektronix, Inc. Ac/dc Current Probe Cal W/d, Clamp, 20A; Meter Side Connector Tektronix TCP0020 CAL D

Description
AC/DC CURRENT PROBE CAL W/D, CLAMP, 20A; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:10mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC/DC CURRENT PROBE CAL W/D, CLAMP, 20A; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:10mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Probe Cal W/d, Clamp, 20A; Meter Side Connector Tektronix - 12AC6276 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe Cal W/d, Clamp, 20A; Meter Side Connector Tektronix
12AC6276
Ac/dc Current Probe Cal W/d, Clamp, 20A; Meter Side Connector Tektronix 12AC6276
AC/DC CURRENT PROBE CAL W/D, CLAMP, 20A; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:10mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes

AC/DC CURRENT PROBE CAL W/D, CLAMP, 20A; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:10mA; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6276
Product Name Ac/dc Current Probe Cal W/d, Clamp, 20A; Meter Side Connector Tektronix
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

0.020
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details