Tektronix, Inc. Probe Adapter TCA-BNC

Description
The TCA-BNC is a probe adapter from Tektronix. Features: TekConnect-to-TekPro be™ BNC 50 ω DC to ≥4 GHz (Instrument Dependent) 50 ω Input (Only) Probe Control TekProbe BNC (50 ω) 1 year warranty Accessories: Instruction manual Certificate of compliance Applications: Signal Integrity, Jitter, and Timing Analysis Verification, Characterization, and Debug of Sophisticated Designs High-speed Digital Devices and Circuits Power Supplies/Inverters Semiconductor Devices Electronic Ballasts Industrial/Consumer Electronics Mobile Communications Motor Drives Transportation Systems Disk Drive Analysis Investigation of Transient Phenomena Spectral Analysis Video Design and Development: HDTV and Streaming Digital Video The TekConnect interface ensures superior signal fidelity with useful bandpass up to 25 GHz, while offering unparalleled versatility with the world’s widest array of accessory signal acquisition solutions for high-performance, real-time oscilloscopes. This interface delivers a robust oscilloscope interface for next-generation products with multi-GHz analog bandwidths. The TekConnect interface preserves a low Voltage Standing Wave Ratio (VSWR) 50 ω environment as well as a reliable electrical connection. A convenient, one-button release and locking mechanism provides quick, easy installation and removal of probes, amplifiers, and adapters. This family of adapter systems provides less signal distortion and better performance than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA. TekConnect TCA Series Adapters expand the functionality of Tektronix high-performance oscilloscopes. This family of adapter systems provide better performance and less signal distortion than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA. A direct 50 ω input with TekProbe BNC 50 ω capability, this adapter may be used as a direct 50 ω BNC input or with Tektronix high-speed active and differential probes requiring the TekProbe BNC 50 ω interface. The TCA-BNC Adapter is a standard accessory with MSO/DPO 70000C/DX series oscilloscopes.
Datasheet
Description
The TCA-BNC is a probe adapter from Tektronix. Features: TekConnect-to-TekPro be™ BNC 50 ω DC to ≥4 GHz (Instrument Dependent) 50 ω Input (Only) Probe Control TekProbe BNC (50 ω) 1 year warranty Accessories: Instruction manual Certificate of compliance Applications: Signal Integrity, Jitter, and Timing Analysis Verification, Characterization, and Debug of Sophisticated Designs High-speed Digital Devices and Circuits Power Supplies/Inverters Semiconductor Devices Electronic Ballasts Industrial/Consumer Electronics Mobile Communications Motor Drives Transportation Systems Disk Drive Analysis Investigation of Transient Phenomena Spectral Analysis Video Design and Development: HDTV and Streaming Digital Video The TekConnect interface ensures superior signal fidelity with useful bandpass up to 25 GHz, while offering unparalleled versatility with the world’s widest array of accessory signal acquisition solutions for high-performance, real-time oscilloscopes. This interface delivers a robust oscilloscope interface for next-generation products with multi-GHz analog bandwidths. The TekConnect interface preserves a low Voltage Standing Wave Ratio (VSWR) 50 ω environment as well as a reliable electrical connection. A convenient, one-button release and locking mechanism provides quick, easy installation and removal of probes, amplifiers, and adapters. This family of adapter systems provides less signal distortion and better performance than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA. TekConnect TCA Series Adapters expand the functionality of Tektronix high-performance oscilloscopes. This family of adapter systems provide better performance and less signal distortion than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA. A direct 50 ω input with TekProbe BNC 50 ω capability, this adapter may be used as a direct 50 ω BNC input or with Tektronix high-speed active and differential probes requiring the TekProbe BNC 50 ω interface. The TCA-BNC Adapter is a standard accessory with MSO/DPO 70000C/DX series oscilloscopes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe Adapter TCA-BNC
The TCA-BNC is a probe adapter from Tektronix. Features: TekConnect-to-TekPro be™ BNC 50 ω DC to ≥4 GHz (Instrument Dependent) 50 ω Input (Only) Probe Control TekProbe BNC (50 ω) 1 year warranty Accessories: Instruction manual Certificate of compliance Applications: Signal Integrity, Jitter, and Timing Analysis Verification, Characterization, and Debug of Sophisticated Designs High-speed Digital Devices and Circuits Power Supplies/Inverters Semiconductor Devices Electronic Ballasts Industrial/Consumer Electronics Mobile Communications Motor Drives Transportation Systems Disk Drive Analysis Investigation of Transient Phenomena Spectral Analysis Video Design and Development: HDTV and Streaming Digital Video The TekConnect interface ensures superior signal fidelity with useful bandpass up to 25 GHz, while offering unparalleled versatility with the world’s widest array of accessory signal acquisition solutions for high-performance, real-time oscilloscopes. This interface delivers a robust oscilloscope interface for next-generation products with multi-GHz analog bandwidths. The TekConnect interface preserves a low Voltage Standing Wave Ratio (VSWR) 50 ω environment as well as a reliable electrical connection. A convenient, one-button release and locking mechanism provides quick, easy installation and removal of probes, amplifiers, and adapters. This family of adapter systems provides less signal distortion and better performance than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA. TekConnect TCA Series Adapters expand the functionality of Tektronix high-performance oscilloscopes. This family of adapter systems provide better performance and less signal distortion than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA. A direct 50 ω input with TekProbe BNC 50 ω capability, this adapter may be used as a direct 50 ω BNC input or with Tektronix high-speed active and differential probes requiring the TekProbe BNC 50 ω interface. The TCA-BNC Adapter is a standard accessory with MSO/DPO 70000C/DX series oscilloscopes.

The TCA-BNC is a probe adapter from Tektronix.

Features:

  • TekConnect-to-TekProbe™ BNC 50 Ω
  • DC to ≥4 GHz (Instrument Dependent)
  • 50 Ω Input (Only)
  • Probe Control TekProbe BNC (50 Ω)
  • 1 year warranty

Accessories:

  • Instruction manual
  • Certificate of compliance

Applications:

  • Signal Integrity, Jitter, and Timing Analysis
  • Verification, Characterization, and Debug of Sophisticated Designs
  • High-speed Digital Devices and Circuits
  • Power Supplies/Inverters
  • Semiconductor Devices
  • Electronic Ballasts
  • Industrial/Consumer Electronics
  • Mobile Communications
  • Motor Drives
  • Transportation Systems
  • Disk Drive Analysis
  • Investigation of Transient Phenomena
  • Spectral Analysis
  • Video Design and Development: HDTV and Streaming Digital Video

The TekConnect interface ensures superior signal fidelity with useful bandpass up to 25 GHz, while offering unparalleled versatility with the world’s widest array of accessory signal acquisition solutions for high-performance, real-time oscilloscopes. This interface delivers a robust oscilloscope interface for next-generation products with multi-GHz analog bandwidths. The TekConnect interface preserves a low Voltage Standing Wave Ratio (VSWR) 50 Ω environment as well as a reliable electrical connection. A convenient, one-button release and locking mechanism provides quick, easy installation and removal of probes, amplifiers, and adapters.

This family of adapter systems provides less signal distortion and better performance than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA.

TekConnect TCA Series Adapters expand the functionality of Tektronix high-performance oscilloscopes. This family of adapter systems provide better performance and less signal distortion than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA.

A direct 50 Ω input with TekProbe BNC 50 Ω capability, this adapter may be used as a direct 50 Ω BNC input or with Tektronix high-speed active and differential probes requiring the TekProbe BNC 50 Ω interface.

The TCA-BNC Adapter is a standard accessory with MSO/DPO 70000C/DX series oscilloscopes.

Supplier's Site Datasheet
Probe Adapter TCA-BNC
The TCA-BNC is a probe adapter from Tektronix. Additional Features: TekConnect-to-TekPro be™ BNC 50 ω DC to ≥4 GHz (Instrument Dependent) 50 ω Input (Only) Probe Control TekProbe BNC (50 ω) Applications Signal Integrity, Jitter, and Timing Analysis Verification, Characterization, and Debug of Sophisticated Designs High-speed Digital Devices and Circuits Power Supplies/Inverters Semiconductor Devices Electronic Ballasts Industrial/Consumer Electronics Mobile Communications Motor Drives Transportation Systems Disk Drive Analysis Investigation of Transient Phenomena Spectral Analysis Video Design and Development: HDTV and Streaming Digital Video TekConnect Interface Delivers Superior Signal Fidelity, Unparalleled Versatility, and Ease of Use The TekConnect interface ensures superior signal fidelity with useful bandpass up to 25 GHz, while offering unparalleled versatility with the world’s widest array of accessory signal acquisition solutions for high-performance, real-time oscilloscopes. This interface delivers a robust oscilloscope interface for next-generation products with multi-GHz analog bandwidths. The TekConnect interface preserves a low Voltage Standing Wave Ratio (VSWR) 50 ω environment as well as a reliable electrical connection. A convenient, one-button release and locking mechanism provides quick, easy installation and removal of probes, amplifiers, and adapters. TekConnect TCA Series Adapters Expand the Functionality of Tektronix High-performance Oscilloscopes This family of adapter systems provides less signal distortion and better performance than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA. TekConnect TCA Series Adapters expand the functionality of Tektronix high-performance oscilloscopes. This family of adapter systems provide better performance and less signal distortion than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA. A direct 50 ω input with TekProbe BNC 50 ω capability, this adapter may be used as a direct 50 ω BNC input or with Tektronix high-speed active and differential probes requiring the TekProbe BNC 50 ω interface. The TCA-BNC Adapter is a standard accessory with MSO/DPO 70000C/DX series oscilloscopes.

The TCA-BNC is a probe adapter from Tektronix.

Additional Features:

  • TekConnect-to-TekProbe™ BNC 50 Ω
  • DC to ≥4 GHz (Instrument Dependent)
  • 50 Ω Input (Only)
  • Probe Control TekProbe BNC (50 Ω)

Applications

  • Signal Integrity, Jitter, and Timing Analysis
  • Verification, Characterization, and Debug of Sophisticated Designs
  • High-speed Digital Devices and Circuits
  • Power Supplies/Inverters
  • Semiconductor Devices
  • Electronic Ballasts
  • Industrial/Consumer Electronics
  • Mobile Communications
  • Motor Drives
  • Transportation Systems
  • Disk Drive Analysis
  • Investigation of Transient Phenomena
  • Spectral Analysis
  • Video Design and Development: HDTV and Streaming Digital Video

TekConnect Interface Delivers Superior Signal Fidelity, Unparalleled Versatility, and Ease of Use

The TekConnect interface ensures superior signal fidelity with useful bandpass up to 25 GHz, while offering unparalleled versatility with the world’s widest array of accessory signal acquisition solutions for high-performance, real-time oscilloscopes. This interface delivers a robust oscilloscope interface for next-generation products with multi-GHz analog bandwidths. The TekConnect interface preserves a low Voltage Standing Wave Ratio (VSWR) 50 Ω environment as well as a reliable electrical connection. A convenient, one-button release and locking mechanism provides quick, easy installation and removal of probes, amplifiers, and adapters.

TekConnect TCA Series Adapters Expand the Functionality of Tektronix High-performance Oscilloscopes

This family of adapter systems provides less signal distortion and better performance than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA.

TekConnect TCA Series Adapters expand the functionality of Tektronix high-performance oscilloscopes. This family of adapter systems provide better performance and less signal distortion than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA.

A direct 50 Ω input with TekProbe BNC 50 Ω capability, this adapter may be used as a direct 50 Ω BNC input or with Tektronix high-speed active and differential probes requiring the TekProbe BNC 50 Ω interface.

The TCA-BNC Adapter is a standard accessory with MSO/DPO 70000C/DX series oscilloscopes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number TCA-BNC
Product Name Probe Adapter
Unlock Full Specs
to access all available technical data