- Trained on our vast library of engineering resources.

Tektronix, Inc. Digital Oscilloscope TBS1202B

Description
The Tektronix TBS1000B Series provides affordable performance in a compact design. Features offered as standard include USB connectivity, 34 automated measurements, limit testing, data logging, frequency counter, trend plot and a context-sensitive help menu. The TBS1000B digital storage oscilloscope was introduced to help operators get more done in less time. 200 MHz, 150 MHz, 100 MHz, 70 MHz and 50 MHz bandwidth models. 2-channel models. Up to 2 GS/s sample rate on all channels. 2.5 k point Record length on all channels. Advanced triggers including pulse and line-selectable video triggers . 7 in WVGA (800 x 480 pixels) active TFT colour display. 34 automated measurements. Dual window FFT, simultaneously monitors both the time and frequency domains. Built-in waveform limit and trend plot testing. Dual channel frequency counter. Zoom Function. Automated, extended data logging feature. Autoset and auto-ranging functions. Built-in context-sensitive help. Multiple-language user interface. Connectivity: . USB 2.0 host port on the front panel for quick and easy data storage. USB 2.0 device port on rear panel for easy connection to a PC Number of Channels = 2 Bandwidth = 200MHz Oscilloscope Type = Digital Storage Series = TBS1000 Calibrated = RSCAL Power Source = Mains Display Type = TFT LCD Minimum Vertical Sensitivity = 2mV/div Maximum Vertical Sensitivity = 5V/div Minimum Time Base = 2.5ns/div
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8004791 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Tektronix TBS1000B Series provides affordable performance in a compact design. Features offered as standard include USB connectivity, 34 automated measurements, limit testing, data logging, frequency counter, trend plot and a context-sensitive help menu. The TBS1000B digital storage oscilloscope was introduced to help operators get more done in less time. 200 MHz, 150 MHz, 100 MHz, 70 MHz and 50 MHz bandwidth models. 2-channel models. Up to 2 GS/s sample rate on all channels. 2.5 k point Record length on all channels. Advanced triggers including pulse and line-selectable video triggers . 7 in WVGA (800 x 480 pixels) active TFT colour display. 34 automated measurements. Dual window FFT, simultaneously monitors both the time and frequency domains. Built-in waveform limit and trend plot testing. Dual channel frequency counter. Zoom Function. Automated, extended data logging feature. Autoset and auto-ranging functions. Built-in context-sensitive help. Multiple-language user interface. Connectivity: . USB 2.0 host port on the front panel for quick and easy data storage. USB 2.0 device port on rear panel for easy connection to a PC Number of Channels = 2 Bandwidth = 200MHz Oscilloscope Type = Digital Storage Series = TBS1000 Calibrated = RSCAL Power Source = Mains Display Type = TFT LCD Minimum Vertical Sensitivity = 2mV/div Maximum Vertical Sensitivity = 5V/div Minimum Time Base = 2.5ns/div

The Tektronix TBS1000B Series provides affordable performance in a compact design. Features offered as standard include USB connectivity, 34 automated measurements, limit testing, data logging, frequency counter, trend plot and a context-sensitive help menu. The TBS1000B digital storage oscilloscope was introduced to help operators get more done in less time.
200 MHz, 150 MHz, 100 MHz, 70 MHz and 50 MHz bandwidth models. 2-channel models. Up to 2 GS/s sample rate on all channels. 2.5 k point Record length on all channels. Advanced triggers including pulse and line-selectable video triggers . 7 in WVGA (800 x 480 pixels) active TFT colour display. 34 automated measurements. Dual window FFT, simultaneously monitors both the time and frequency domains. Built-in waveform limit and trend plot testing. Dual channel frequency counter. Zoom Function. Automated, extended data logging feature. Autoset and auto-ranging functions. Built-in context-sensitive help. Multiple-language user interface. Connectivity: . USB 2.0 host port on the front panel for quick and easy data storage. USB 2.0 device port on rear panel for easy connection to a PC
Number of Channels = 2
Bandwidth = 200MHz
Oscilloscope Type = Digital Storage
Series = TBS1000
Calibrated = RSCAL
Power Source = Mains
Display Type = TFT LCD
Minimum Vertical Sensitivity = 2mV/div
Maximum Vertical Sensitivity = 5V/div
Minimum Time Base = 2.5ns/div

Supplier's Site
 - 8004794 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Tektronix TBS1000B Series provides affordable performance in a compact design. Features offered as standard include USB connectivity, 34 automated measurements, limit testing, data logging, frequency counter, trend plot and a context-sensitive help menu. The TBS1000B digital storage oscilloscope was introduced to help operators get more done in less time. 200 MHz, 150 MHz, 100 MHz, 70 MHz and 50 MHz bandwidth models. 2-channel models. Up to 2 GS/s sample rate on all channels. 2.5 k point Record length on all channels. Advanced triggers including pulse and line-selectable video triggers . 7 in WVGA (800 x 480 pixels) active TFT colour display. 34 automated measurements. Dual window FFT, simultaneously monitors both the time and frequency domains. Built-in waveform limit and trend plot testing. Dual channel frequency counter. Zoom Function. Automated, extended data logging feature. Autoset and auto-ranging functions. Built-in context-sensitive help. Multiple-language user interface. Connectivity: . USB 2.0 host port on the front panel for quick and easy data storage. USB 2.0 device port on rear panel for easy connection to a PC Number of Channels = 2 Bandwidth = 200MHz Oscilloscope Type = Digital Storage Series = TBS1000 Calibrated = UKAS Power Source = Mains Display Type = TFT LCD Minimum Vertical Sensitivity = 2mV/div Maximum Vertical Sensitivity = 5V/div Minimum Time Base = 2.5ns/div

The Tektronix TBS1000B Series provides affordable performance in a compact design. Features offered as standard include USB connectivity, 34 automated measurements, limit testing, data logging, frequency counter, trend plot and a context-sensitive help menu. The TBS1000B digital storage oscilloscope was introduced to help operators get more done in less time.
200 MHz, 150 MHz, 100 MHz, 70 MHz and 50 MHz bandwidth models. 2-channel models. Up to 2 GS/s sample rate on all channels. 2.5 k point Record length on all channels. Advanced triggers including pulse and line-selectable video triggers . 7 in WVGA (800 x 480 pixels) active TFT colour display. 34 automated measurements. Dual window FFT, simultaneously monitors both the time and frequency domains. Built-in waveform limit and trend plot testing. Dual channel frequency counter. Zoom Function. Automated, extended data logging feature. Autoset and auto-ranging functions. Built-in context-sensitive help. Multiple-language user interface. Connectivity: . USB 2.0 host port on the front panel for quick and easy data storage. USB 2.0 device port on rear panel for easy connection to a PC
Number of Channels = 2
Bandwidth = 200MHz
Oscilloscope Type = Digital Storage
Series = TBS1000
Calibrated = UKAS
Power Source = Mains
Display Type = TFT LCD
Minimum Vertical Sensitivity = 2mV/div
Maximum Vertical Sensitivity = 5V/div
Minimum Time Base = 2.5ns/div

Supplier's Site
 - 8002988 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Tektronix TBS1000B Series provides affordable performance in a compact design. Features offered as standard include USB connectivity, 34 automated measurements, limit testing, data logging, frequency counter, trend plot and a context-sensitive help menu. The TBS1000B digital storage oscilloscope was introduced to help operators get more done in less time. 200 MHz, 150 MHz, 100 MHz, 70 MHz and 50 MHz bandwidth models. 2-channel models. Up to 2 GS/s sample rate on all channels. 2.5 k point Record length on all channels. Advanced triggers including pulse and line-selectable video triggers . 7 in WVGA (800 x 480 pixels) active TFT colour display. 34 automated measurements. Dual window FFT, simultaneously monitors both the time and frequency domains. Built-in waveform limit and trend plot testing. Dual channel frequency counter. Zoom Function. Automated, extended data logging feature. Autoset and auto-ranging functions. Built-in context-sensitive help. Multiple-language user interface. Connectivity: . USB 2.0 host port on the front panel for quick and easy data storage. USB 2.0 device port on rear panel for easy connection to a PC Number of Channels = 2 Bandwidth = 200MHz Oscilloscope Type = Digital Storage Series = TBS1000 Power Source = Mains Display Type = TFT LCD Minimum Vertical Sensitivity = 2mV/div Maximum Vertical Sensitivity = 5V/div Minimum Time Base = 2.5ns/div Maximum Time Base = 50s/div

The Tektronix TBS1000B Series provides affordable performance in a compact design. Features offered as standard include USB connectivity, 34 automated measurements, limit testing, data logging, frequency counter, trend plot and a context-sensitive help menu. The TBS1000B digital storage oscilloscope was introduced to help operators get more done in less time.
200 MHz, 150 MHz, 100 MHz, 70 MHz and 50 MHz bandwidth models. 2-channel models. Up to 2 GS/s sample rate on all channels. 2.5 k point Record length on all channels. Advanced triggers including pulse and line-selectable video triggers . 7 in WVGA (800 x 480 pixels) active TFT colour display. 34 automated measurements. Dual window FFT, simultaneously monitors both the time and frequency domains. Built-in waveform limit and trend plot testing. Dual channel frequency counter. Zoom Function. Automated, extended data logging feature. Autoset and auto-ranging functions. Built-in context-sensitive help. Multiple-language user interface. Connectivity: . USB 2.0 host port on the front panel for quick and easy data storage. USB 2.0 device port on rear panel for easy connection to a PC
Number of Channels = 2
Bandwidth = 200MHz
Oscilloscope Type = Digital Storage
Series = TBS1000
Power Source = Mains
Display Type = TFT LCD
Minimum Vertical Sensitivity = 2mV/div
Maximum Vertical Sensitivity = 5V/div
Minimum Time Base = 2.5ns/div
Maximum Time Base = 50s/div

Supplier's Site
Digital Oscilloscope - TBS1202B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TBS1202B
Digital Oscilloscope TBS1202B
The TBS1202B is a 200 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channels 2.0 GS/s Sample rate on each channel 2.5k point record length on all channels Advanced triggers including pulse and line-selectable video triggers 7 inch WVGA (800X480) Active TFT Color Display 34 automated measurements Dual window FFT, simultaneously monitors both the time and frequency domains Built-in waveform limit and TrendPlot™ testing Dual channel frequency counter Zoom Function Automated, extended data logging feature Autoset and auto-ranging functions Built-in context-sensitive help Connectivity: USB 2.0 host port on the front panel for quick and easy data storage USB 2.0 device port on rear panel for easy connection to a PC Standard Accessories: TPP0201: 200 MHz passive probe Power cord NIM/NIST: Traceable certificate of calibration Installation and safety manual CD with customer documentation: Customer documentation including detailed user manuals 5-year warranty: Covers labor and parts for defects in materials and workmanship for 5 years, excluding probes and accessories The TBS1202B Digital Storage Oscilloscope provides you with affordable performance in a compact design. Packed with standard features-including USB connectivity, 34 automated measurements, limit testing, data logging, frequency counter, TrendPlot™ and a context sensitive help menu-the TBS1202B oscilloscope helps you get more done, in less time. Seeing signal details To properly analyze signals you need to make sure that you can see them in enough detail. The TBS1000B comes standard with a 7-inch high resolution TFT display for a clear view of all of your signals and critical on screen information. The instrument is further enhanced by a user interface inspired by the award winning Tektronix MSO/DPO series of instruments. The interface is easy to use, provides quick access to all of the oscilloscope functions and includes a high resolution "Pan & Zoom" feature enabling you to see even more signal details of up to 10 times normal resolution. Digital precision for accurate measurements With up to 200 MHz bandwidth, 2 GS/s maximum sample rate and 3% vertical measurement accuracy the TBS1000B allows you to see the details of your signals. With the Tektronix proprietary sampling technology there are no compromises, you will get the stated real-time sampling rate on all channels, all the time with at least of 10X oversampling. The sampling performance is not reduced when changing horizontal settings or when using multiple channels, enabling you to see the true characteristics of your signals. Critical tools for troubleshooting your device The TBS1000B oscilloscope comes standard with a variety of advanced triggers used to debug today's complex circuitry. Flexible options for utilizing rising or falling edges, pulse widths and video trigger set-ups enable users to quickly isolate their signals of interest. Once signals are captured, the TBS1000B offers advanced math and measurement capabilities making it easy to evaluate signal quality. Users can add, subtract and multiply waveforms or use any one of 34 automated measurements to quickly and reliably calculate important signal characteristics such as frequency, rise time or overshoot. A dedicated front panel button provides quick access to the FFT function that is capable of showing both frequency and time domain waveforms simultaneously, which provides a convenient way to see the relationship between signals and the FFT results. For accurate frequency measurements the TBS1000B also comes with built-in dual channel frequency counters. Independent control of each counter's trigger level provides an easy way to monitor two different signal frequencies simultaneously. Extensive monitoring and analysis tools Intermittent faults can be hard to evaluate, simply because they do not repeat often making them difficult to capture. The TrendPlot™ function helps find those faults by plotting measurement values over long periods of time. Select the measurement to capture on either or both channels and then set-up the oscilloscope to continuously monitor those measurements, plot the data on the display and simultaneously save the information to a USB thumb drive. Depending on the oscilloscope setting, you'll be able to capture data for minutes, hours or even days; the only limitation is the size of the thumb drive. Often, only Pass/Fail data is needed to determine if a signal is good. This can be accomplished easily with the TBS1000B Limit Test feature. The oscilloscope can be set-up to automatically monitor a source signals and output Pass or Fail results by evaluating whether the acquired waveform falls within predefined boundaries. The TBS1000B Limit Test feature allows users to create templates based on one or two independent reference waveforms, providing more flexibility when creating masks for complex signals. If a failure is detected, a series of specific actions can be triggered which include; stopping waveform acquisition, halting Limit Test functions, saving a screen image of the failed waveform, or any combination of the above. Flexible data transfer The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data onto a USB memory device. This port also supports the built-in Data Logging feature which enables you to set up the oscilloscope to save user- specified triggered waveforms to a USB device for up to 24 hours. You can also select the "Infinite" option for continuous waveform monitoring. In the infinite mode you can save your triggered waveforms to an external USB memory device without a duration limitation until the memory device is full. The oscilloscope will then guide you to insert another USB memory device to continue saving waveforms Designed to make your work easy The TBS1000B series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix. Intuitive operation The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency. Help when you need it, where you need it The built-in Help menu provides you with important information about your oscilloscope's features and functions. Help is provided in the same languages as the user interface. Performance you can count on In addition to industry-leading service and support, every TBS1000B series oscilloscope comes backed with a 5-year warranty as standard.

The TBS1202B is a 200 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • 2 Channels
  • 2.0 GS/s Sample rate on each channel
  • 2.5k point record length on all channels
  • Advanced triggers including pulse and line-selectable video triggers
  • 7 inch WVGA (800X480) Active TFT Color Display
  • 34 automated measurements
  • Dual window FFT, simultaneously monitors both the time and frequency domains
  • Built-in waveform limit and TrendPlot™ testing
  • Dual channel frequency counter
  • Zoom Function
  • Automated, extended data logging feature
  • Autoset and auto-ranging functions
  • Built-in context-sensitive help

Connectivity:

  • USB 2.0 host port on the front panel for quick and easy data storage
  • USB 2.0 device port on rear panel for easy connection to a PC

Standard Accessories:

  • TPP0201: 200 MHz passive probe
  • Power cord
  • NIM/NIST: Traceable certificate of calibration
  • Installation and safety manual
  • CD with customer documentation: Customer documentation including detailed user manuals
  • 5-year warranty: Covers labor and parts for defects in materials and workmanship for 5 years, excluding probes and accessories

The TBS1202B Digital Storage Oscilloscope provides you with affordable performance in a compact design. Packed with standard features-including USB connectivity, 34 automated measurements, limit testing, data logging, frequency counter, TrendPlot™ and a context sensitive help menu-the TBS1202B oscilloscope helps you get more done, in less time.

Seeing signal details

To properly analyze signals you need to make sure that you can see them in enough detail. The TBS1000B comes standard with a 7-inch high resolution TFT display for a clear view of all of your signals and critical on screen information. The instrument is further enhanced by a user interface inspired by the award winning Tektronix MSO/DPO series of instruments.

The interface is easy to use, provides quick access to all of the oscilloscope functions and includes a high resolution "Pan & Zoom" feature enabling you to see even more signal details of up to 10 times normal resolution.

Digital precision for accurate measurements

With up to 200 MHz bandwidth, 2 GS/s maximum sample rate and 3% vertical measurement accuracy the TBS1000B allows you to see the details of your signals. With the Tektronix proprietary sampling technology there are no compromises, you will get the stated real-time sampling rate on all channels, all the time with at least of 10X oversampling. The sampling performance is not reduced when changing horizontal settings or when using multiple channels, enabling you to see the true characteristics of your signals.

Critical tools for troubleshooting your device

The TBS1000B oscilloscope comes standard with a variety of advanced triggers used to debug today's complex circuitry. Flexible options for utilizing rising or falling edges, pulse widths and video trigger set-ups enable users to quickly isolate their signals of interest.

Once signals are captured, the TBS1000B offers advanced math and measurement capabilities making it easy to evaluate signal quality. Users can add, subtract and multiply waveforms or use any one of 34 automated measurements to quickly and reliably calculate important signal characteristics such as frequency, rise time or overshoot.

A dedicated front panel button provides quick access to the FFT function that is capable of showing both frequency and time domain waveforms simultaneously, which provides a convenient way to see the relationship between signals and the FFT results.

For accurate frequency measurements the TBS1000B also comes with built-in dual channel frequency counters. Independent control of each counter's trigger level provides an easy way to monitor two different signal frequencies simultaneously.

Extensive monitoring and analysis tools

Intermittent faults can be hard to evaluate, simply because they do not repeat often making them difficult to capture. The TrendPlot™ function helps find those faults by plotting measurement values over long periods of time. Select the measurement to capture on either or both channels and then set-up the oscilloscope to continuously monitor those measurements, plot the data on the display and simultaneously save the information to a USB thumb drive. Depending on the oscilloscope setting, you'll be able to capture data for minutes, hours or even days; the only limitation is the size of the thumb drive.

Often, only Pass/Fail data is needed to determine if a signal is good. This can be accomplished easily with the TBS1000B Limit Test feature. The oscilloscope can be set-up to automatically monitor a source signals and output Pass or Fail results by evaluating whether the acquired waveform falls within predefined boundaries. The TBS1000B Limit Test feature allows users to create templates based on one or two independent reference waveforms, providing more flexibility when creating masks for complex signals. If a failure is detected, a series of specific actions can be triggered which include; stopping waveform acquisition, halting Limit Test functions, saving a screen image of the failed waveform, or any combination of the above.

Flexible data transfer

The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data onto a USB memory device. This port also supports the built-in Data Logging feature which enables you to set up the oscilloscope to save user- specified triggered waveforms to a USB device for up to 24 hours. You can also select the "Infinite" option for continuous waveform monitoring. In the infinite mode you can save your triggered waveforms to an external USB memory device without a duration limitation until the memory device is full. The oscilloscope will then guide you to insert another USB memory device to continue saving waveforms

Designed to make your work easy

The TBS1000B series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix.

Intuitive operation

The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency.

Help when you need it, where you need it

The built-in Help menu provides you with important information about your oscilloscope's features and functions. Help is provided in the same languages as the user interface.

Performance you can count on

In addition to industry-leading service and support, every TBS1000B series oscilloscope comes backed with a 5-year warranty as standard.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 8004791 TBS1202B
Product Name Digital Oscilloscope
Bandwidth 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Two Channel Oscilloscope - PCE-SDS1022DL - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Bandwidth 25 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 1 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS2072X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Digital Oscilloscopes - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 5.00E-4 MHz
Number of Input Channels 4 (# channels)
View Details
N-In-1 Digital Oscilloscope - OWON XDS Series - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Number of Input Channels 2 (# channels)
A/D Resolution 14.00 (# bits)
Host Interface Serial Port; USB; Ethernet (optional feature)
View Details