Kollmorgen Corporation Frameless Torquer Brushless Motor TBM

Description
The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with minimized weight and inertia. With a selection of standard motors—plus our ability to quickly and cost-effectively incorporate co-engineered modifications—you can choose an exact-fit motor that provides the highest performance in robotic joints, medical robotics, sensor gimbals, guidance systems and other motion-critical applications. Features Multiple frame sizes ranging from 60 mm (2.36 inches) up to 129 mm (5.08 inches) OD 24/48/96 VDC standard optimized windings Low Cogging Designs 155°C internal winding temperature continuous capability Stainless steel rotors for corrosion protection Banded Rotors Laser Marked Armatures RoHS Compliant CE compliant at Rated Voltage Options Custom windings Latching hall effects (pre-aligned and factory installed)
Description
The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with minimized weight and inertia. With a selection of standard motors—plus our ability to quickly and cost-effectively incorporate co-engineered modifications—you can choose an exact-fit motor that provides the highest performance in robotic joints, medical robotics, sensor gimbals, guidance systems and other motion-critical applications. Features Multiple frame sizes ranging from 60 mm (2.36 inches) up to 129 mm (5.08 inches) OD 24/48/96 VDC standard optimized windings Low Cogging Designs 155°C internal winding temperature continuous capability Stainless steel rotors for corrosion protection Banded Rotors Laser Marked Armatures RoHS Compliant CE compliant at Rated Voltage Options Custom windings Latching hall effects (pre-aligned and factory installed)

Suppliers

Company
Product
Description
Supplier Links
Frameless Torquer Brushless Motor - TBM - Kollmorgen Corporation
Radford, VA, USA
Frameless Torquer Brushless Motor
TBM
Frameless Torquer Brushless Motor TBM
The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with minimized weight and inertia. With a selection of standard motors—plus our ability to quickly and cost-effectively incorporate co-engineered modifications—you can choose an exact-fit motor that provides the highest performance in robotic joints, medical robotics, sensor gimbals, guidance systems and other motion-critical applications. Features Multiple frame sizes ranging from 60 mm (2.36 inches) up to 129 mm (5.08 inches) OD 24/48/96 VDC standard optimized windings Low Cogging Designs 155°C internal winding temperature continuous capability Stainless steel rotors for corrosion protection Banded Rotors Laser Marked Armatures RoHS Compliant CE compliant at Rated Voltage Options Custom windings Latching hall effects (pre-aligned and factory installed)

The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with minimized weight and inertia. With a selection of standard motors—plus our ability to quickly and cost-effectively incorporate co-engineered modifications—you can choose an exact-fit motor that provides the highest performance in robotic joints, medical robotics, sensor gimbals, guidance systems and other motion-critical applications.

Features

  • Multiple frame sizes ranging from 60 mm (2.36 inches) up to 129 mm (5.08 inches) OD
  • 24/48/96 VDC standard optimized windings
  • Low Cogging Designs
  • 155°C internal winding temperature continuous capability
  • Stainless steel rotors for corrosion protection
  • Banded Rotors
  • Laser Marked Armatures
  • RoHS Compliant
  • CE compliant at Rated Voltage

Options

  • Custom windings
  • Latching hall effects (pre-aligned and factory installed)
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Brushless Motors
Product Number TBM
Product Name Frameless Torquer Brushless Motor
Motor Type DC Motor
Standard DC Voltage 24V; 48V; 72V; 90V
DC Voltage Range 24.0 to 96.0 VDC
Continuous Current 5.51 to 20.8 amps
Continuous Torque 3.6 to 91.2 In-lbs (4.18 to 105 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-308 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 120.0 VDC
Continuous Current 1.2 amps
Continuous Torque 266.0 In-lbs (307 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540C-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII14-60-000A - Sensata Technologies
Specs
Motor Type DC Motor
Standard DC Voltage 9V
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details
Laser Radar Motor - PBL.2010005-3101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
AC Voltage & Frequency 5V
DC Voltage Range 5.0 VDC
View Details