Specialty Product Technologies Contactor/Starter Coil TB113-3

Description
DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 60HZ, 110V, 50HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 60HZ, 110V, 50HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 9800260 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
9800260
Contactor/Starter Coil 9800260
DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 60HZ, 110V, 50HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 60HZ, 110V, 50HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9800260
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 15947062 - Radwell International
Specs
Control Voltage 24 volts
View Details
Motor Starters - 206103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
IEC 12 A Contactor - 100-C12KN400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
1.6A Manual Motor Starters - MMS-32H-1.6A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details