Specialty Product Technologies Digital Timer SX

Description
The SX300 Series Counter is a microprocessor based, 6 digit counter housed in a standard DIN style case (68 mm square cutout). The small case and front bezel require minimal panel space, yet provides large, easy to read 36 inch LED display.
Datasheet
Description
The SX300 Series Counter is a microprocessor based, 6 digit counter housed in a standard DIN style case (68 mm square cutout). The small case and front bezel require minimal panel space, yet provides large, easy to read 36 inch LED display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Timer - SX - Specialty Product Technologies
Elizabethtown, NC, USA
Digital Timer
SX
Digital Timer SX
The SX300 Series Counter is a microprocessor based, 6 digit counter housed in a standard DIN style case (68 mm square cutout). The small case and front bezel require minimal panel space, yet provides large, easy to read 36 inch LED display.

The SX300 Series Counter is a microprocessor based, 6 digit counter housed in a standard DIN style case (68 mm square cutout). The small case and front bezel require minimal panel space, yet provides large, easy to read 36 inch LED display.

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies
Product Category Digital Timers
Product Number SX
Product Name Digital Timer
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electronic
Functions Pulse Counter; Interval Delay Timer
Reset Auto
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8493848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Digital Timer, 0.1S-9999H, 24V, Dpdt; Product Range Finder - 25AC2412 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details