Danaher Motion Bushing SUPER12-DD

Description
LINEAR BEARING, BALL BUSHING ONLY, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE, INTEGRAL SEALS BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING ONLY, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE, INTEGRAL SEALS BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 8736214 - Radwell International
Willingboro, NJ, United States
Bushing
8736214
Bushing 8736214
LINEAR BEARING, BALL BUSHING ONLY, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE, INTEGRAL SEALS BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING ONLY, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE, INTEGRAL SEALS BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bushing -  - Radwell International
Willingboro, NJ, United States
Bushing
Bushing
THOMSON INDUSTRIES Machine Parts SUPER12-DD

THOMSON INDUSTRIES Machine Parts SUPER12-DD

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 8736214
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 1015 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3937 inch (10.00 mm)
View Details
Bonded Bushes - 1893201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.3937 inch (10.00 mm)
Bearing OD 1.1811 inch (30.00 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-2-5/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.6250 inch (66.67 mm)
View Details