Danaher Motion Bushing SSU12WW

Description
LINEAR BEARING, BALL BUSHING ONLY, SUPER SMART, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE, INTEGRAL WIPER BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING ONLY, SUPER SMART, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE, INTEGRAL WIPER BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 8739499 - Radwell International
Willingboro, NJ, United States
Bushing
8739499
Bushing 8739499
LINEAR BEARING, BALL BUSHING ONLY, SUPER SMART, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE, INTEGRAL WIPER BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING ONLY, SUPER SMART, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE, INTEGRAL WIPER BOTH ENDS; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 8739499
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-4-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 4.5000 inch (114.30 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
DU™ Cylindrical Bushes - Inch Size - 1010DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
Plain Bushes - 528881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.2598 inch (32.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details