Danaher Motion Servo Motor SSM-490

Description
SERVO MOTOR 3.5HP 300RPM 3PH 240V 10.2NM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR 3.5HP 300RPM 3PH 240V 10.2NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 51575626 - Radwell International
Willingboro, NJ, United States
Servo Motor
51575626
Servo Motor 51575626
SERVO MOTOR 3.5HP 300RPM 3PH 240V 10.2NM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR 3.5HP 300RPM 3PH 240V 10.2NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 51575626
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details