Danaher Motion Servo Motor SS400-P1

Description
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SLO-SYN, 16.6 RPM, 0.6 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SLO-SYN, 16.6 RPM, 0.6 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 65555575 - Radwell International
Willingboro, NJ, United States
Servo Motor
65555575
Servo Motor 65555575
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SLO-SYN, 16.6 RPM, 0.6 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SLO-SYN, 16.6 RPM, 0.6 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 65555575
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details