Kollmorgen Corporation Permanent Magnet DC Brushed Motors SR/SRF

Description
Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range and an exceptionally linear speed/torque curve. Standard construction includes Class H armature insulation, patented anti-cogging magnets for smooth low speed operation, rugged commutator design, and long life, constant force brush rings. Kollmorgen distinguishes itself from the many options available to include explosion-proof and washdown models, as well as cost-effective co-engineered modifications tailored specifically to customer demands. Kollmorgen design engineering is well accomplished at integrating custom modifications to PMDC motors that allow our customers to differentiate their machines in the application. Features Patented anti-cog magnets for smooth low speed operation Polyester-impregnate d armature for electrical and mechanical integrity High overcurrent capacity and dynamic braking Rugged, fused commutator TEFC and TENV configurations Long life, constant force brush springs with field-replaceable brushes Gasketed conduit box with large wiring compartment NEMA or metric mounting Large sealed bearings, standard Class H insulation Tachometer adapter kits available
Description
Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range and an exceptionally linear speed/torque curve. Standard construction includes Class H armature insulation, patented anti-cogging magnets for smooth low speed operation, rugged commutator design, and long life, constant force brush rings. Kollmorgen distinguishes itself from the many options available to include explosion-proof and washdown models, as well as cost-effective co-engineered modifications tailored specifically to customer demands. Kollmorgen design engineering is well accomplished at integrating custom modifications to PMDC motors that allow our customers to differentiate their machines in the application. Features Patented anti-cog magnets for smooth low speed operation Polyester-impregnate d armature for electrical and mechanical integrity High overcurrent capacity and dynamic braking Rugged, fused commutator TEFC and TENV configurations Long life, constant force brush springs with field-replaceable brushes Gasketed conduit box with large wiring compartment NEMA or metric mounting Large sealed bearings, standard Class H insulation Tachometer adapter kits available

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet DC Brushed Motors - SR/SRF - Kollmorgen Corporation
Radford, VA, USA
Permanent Magnet DC Brushed Motors
SR/SRF
Permanent Magnet DC Brushed Motors SR/SRF
Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range and an exceptionally linear speed/torque curve. Standard construction includes Class H armature insulation, patented anti-cogging magnets for smooth low speed operation, rugged commutator design, and long life, constant force brush rings. Kollmorgen distinguishes itself from the many options available to include explosion-proof and washdown models, as well as cost-effective co-engineered modifications tailored specifically to customer demands. Kollmorgen design engineering is well accomplished at integrating custom modifications to PMDC motors that allow our customers to differentiate their machines in the application. Features Patented anti-cog magnets for smooth low speed operation Polyester-impregnate d armature for electrical and mechanical integrity High overcurrent capacity and dynamic braking Rugged, fused commutator TEFC and TENV configurations Long life, constant force brush springs with field-replaceable brushes Gasketed conduit box with large wiring compartment NEMA or metric mounting Large sealed bearings, standard Class H insulation Tachometer adapter kits available

Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range and an exceptionally linear speed/torque curve. Standard construction includes Class H armature insulation, patented anti-cogging magnets for smooth low speed operation, rugged commutator design, and long life, constant force brush rings.

Kollmorgen distinguishes itself from the many options available to include explosion-proof and washdown models, as well as cost-effective co-engineered modifications tailored specifically to customer demands. Kollmorgen design engineering is well accomplished at integrating custom modifications to PMDC motors that allow our customers to differentiate their machines in the application.

Features

  • Patented anti-cog magnets for smooth low speed operation
  • Polyester-impregnated armature for electrical and mechanical integrity
  • High overcurrent capacity and dynamic braking
  • Rugged, fused commutator
  • TEFC and TENV configurations
  • Long life, constant force brush springs with field-replaceable brushes
  • Gasketed conduit box with large wiring compartment
  • NEMA or metric mounting
  • Large sealed bearings, standard
  • Class H insulation
  • Tachometer adapter kits available
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category DC Motors
Product Number SR/SRF
Product Name Permanent Magnet DC Brushed Motors
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 90V; 160V
DC Voltage Range 90.0 to 180.0 VDC
Torque Constant 62.4 to 149 in-oz/amp (441 to 1051 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH18-14-BBNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3050 - Bodine Electric Company
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.2000 HP
View Details
Brushed Motors - MMP D33-455G-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 7 amps
View Details
DC-Micromotors Series 3242 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 3.82E-4 oz-in-sec² (0.0027 kg-cm²)
View Details