Superior Electric Ups, 120V, 495W; Power Supply Approvals Superior Electric SKN825

Description
UPS, 120V, 495W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):825VA / 495W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:SKN Series; Length:320mm; Width:97mmRoHS Compliant: NA
Datasheet
Description
UPS, 120V, 495W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):825VA / 495W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:SKN Series; Length:320mm; Width:97mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 495W; Power Supply Approvals Superior Electric - 88M0846 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 495W; Power Supply Approvals Superior Electric
88M0846
Ups, 120V, 495W; Power Supply Approvals Superior Electric 88M0846
UPS, 120V, 495W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):825VA / 495W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:SKN Series; Length:320mm; Width:97mmRoHS Compliant: NA

UPS, 120V, 495W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):825VA / 495W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:SKN Series; Length:320mm; Width:97mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 88M0846
Product Name Ups, 120V, 495W; Power Supply Approvals Superior Electric
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227075 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details