UPS, 120V, 255W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):425VA / 255W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:SKN Series; Length:320mm; Width:97mmRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 79M7022 |
| Product Name | Ups, 120V, 255W; Power Supply Approvals Superior Electric |
| DC Output Voltage | ? to 120.0 volts |