Amprobe Test Tools Communication Analyzer SI4040

Description
The SI4040 is a communication analyzer from WaveTek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Communications Test Set Signal Generator Carrier Frequency range: 0.4 to 960 MHz Resolution: 10 Hz Accuracy: as Reference Oscillator Level resolution: 0.1 dB Impedance: 50ω Broadband FM Max Range: 0 - 80 kHz Range: 0 - 6 rad Resolution: 0.01 rad AM (interruption free EMF at 0 dB) Range: 0 - 90% Resolution: 0.1% Input range: at RF socket: 0.3 mW - 50 W; at RF DIRECT: 3 - 100 mV FM Demodulation: Dev 0 - 50 kHz The WaveTek STABILOCK 4040 is a High Accuracy Radio Test Set. Its world-wide use in renowned radio equipment manufacturers as well as its excellent data sheet characteristics speak for themselves. The STABILOCK 4040 checks reliably, precisely and quickly complete systems, radio sets and radio components. You have the choice between manual, half and fully automatic operation. Supplemented by the Radiocode Analyzer 4923 the STABILOCK 4040 becomes a full digital measurement set. Integrated firmware performs powerful standard measurement with simple keystroke operation. With an external controller, the programmer has an easily used powerful set of standard and "SPECIAL" functions. Brief interference in adjacent channels when turning the transmitter of radio sets on and off or when the transmitter power takes too long to build up are typical problems that are simply analyzed with the aid of the transient recorder in STABILOCK 4040. Together with Windows on a PC and the transient recorder PC program, Precision Radio Test Set STABILOCK 4040 proves that it is still right up to date and up to the mark. Storing test curves, printing, superimposing, comparison and enlargement are no problem at all. Thanks to Windows, test curves are easily transferred to other programs and printed out. Selective call testing Integral call tone encoder and decoder for ZVEI1, ZVEI2, CCIR, VDEW, EURO, NATEL or user-specific call sequence with extended first to fourth tone and preselectable parameters such as duration of tone/pulse, encoder offset and decoder bandwidth. Rapid automatic switchover from receiver measurement to transmitter measurement with receipt call testing. Manual Operation is simplified by the clear arrangement of operating and display elements based on functions, the combination of analog and digital displays, rotary knobs for rapidly altering settings and routines for all principal radio set properties. Semi-Automatic Complete testing of two-way radio sets including tolerance comparison, log printout with accompanying text, control of the radio set with integral sequential control which is "programmed" by operating the STABILOCK 4040 with no knowledge of programming language being required. The programs are recorded on a memory card and can be retrieved at any time. Automatic Processor-controlled test system with the STABILOCK 4040 can be upgraded to include multi-transmitter measurements, control of UUT, power unit and further system equipment such as multiplexers, analyzers, etc. A comprehensive software package enables all required measurements to be performed without any programming knowledge. Maintenance Microprocessor-aided fault diagnostics in combination with easily replaceable modules ensure high availability of the STABILOCK 4040.
Description
The SI4040 is a communication analyzer from WaveTek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Communications Test Set Signal Generator Carrier Frequency range: 0.4 to 960 MHz Resolution: 10 Hz Accuracy: as Reference Oscillator Level resolution: 0.1 dB Impedance: 50ω Broadband FM Max Range: 0 - 80 kHz Range: 0 - 6 rad Resolution: 0.01 rad AM (interruption free EMF at 0 dB) Range: 0 - 90% Resolution: 0.1% Input range: at RF socket: 0.3 mW - 50 W; at RF DIRECT: 3 - 100 mV FM Demodulation: Dev 0 - 50 kHz The WaveTek STABILOCK 4040 is a High Accuracy Radio Test Set. Its world-wide use in renowned radio equipment manufacturers as well as its excellent data sheet characteristics speak for themselves. The STABILOCK 4040 checks reliably, precisely and quickly complete systems, radio sets and radio components. You have the choice between manual, half and fully automatic operation. Supplemented by the Radiocode Analyzer 4923 the STABILOCK 4040 becomes a full digital measurement set. Integrated firmware performs powerful standard measurement with simple keystroke operation. With an external controller, the programmer has an easily used powerful set of standard and "SPECIAL" functions. Brief interference in adjacent channels when turning the transmitter of radio sets on and off or when the transmitter power takes too long to build up are typical problems that are simply analyzed with the aid of the transient recorder in STABILOCK 4040. Together with Windows on a PC and the transient recorder PC program, Precision Radio Test Set STABILOCK 4040 proves that it is still right up to date and up to the mark. Storing test curves, printing, superimposing, comparison and enlargement are no problem at all. Thanks to Windows, test curves are easily transferred to other programs and printed out. Selective call testing Integral call tone encoder and decoder for ZVEI1, ZVEI2, CCIR, VDEW, EURO, NATEL or user-specific call sequence with extended first to fourth tone and preselectable parameters such as duration of tone/pulse, encoder offset and decoder bandwidth. Rapid automatic switchover from receiver measurement to transmitter measurement with receipt call testing. Manual Operation is simplified by the clear arrangement of operating and display elements based on functions, the combination of analog and digital displays, rotary knobs for rapidly altering settings and routines for all principal radio set properties. Semi-Automatic Complete testing of two-way radio sets including tolerance comparison, log printout with accompanying text, control of the radio set with integral sequential control which is "programmed" by operating the STABILOCK 4040 with no knowledge of programming language being required. The programs are recorded on a memory card and can be retrieved at any time. Automatic Processor-controlled test system with the STABILOCK 4040 can be upgraded to include multi-transmitter measurements, control of UUT, power unit and further system equipment such as multiplexers, analyzers, etc. A comprehensive software package enables all required measurements to be performed without any programming knowledge. Maintenance Microprocessor-aided fault diagnostics in combination with easily replaceable modules ensure high availability of the STABILOCK 4040.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - SI4040 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
SI4040
Communication Analyzer SI4040
The SI4040 is a communication analyzer from WaveTek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Communications Test Set Signal Generator Carrier Frequency range: 0.4 to 960 MHz Resolution: 10 Hz Accuracy: as Reference Oscillator Level resolution: 0.1 dB Impedance: 50ω Broadband FM Max Range: 0 - 80 kHz Range: 0 - 6 rad Resolution: 0.01 rad AM (interruption free EMF at 0 dB) Range: 0 - 90% Resolution: 0.1% Input range: at RF socket: 0.3 mW - 50 W; at RF DIRECT: 3 - 100 mV FM Demodulation: Dev 0 - 50 kHz The WaveTek STABILOCK 4040 is a High Accuracy Radio Test Set. Its world-wide use in renowned radio equipment manufacturers as well as its excellent data sheet characteristics speak for themselves. The STABILOCK 4040 checks reliably, precisely and quickly complete systems, radio sets and radio components. You have the choice between manual, half and fully automatic operation. Supplemented by the Radiocode Analyzer 4923 the STABILOCK 4040 becomes a full digital measurement set. Integrated firmware performs powerful standard measurement with simple keystroke operation. With an external controller, the programmer has an easily used powerful set of standard and "SPECIAL" functions. Brief interference in adjacent channels when turning the transmitter of radio sets on and off or when the transmitter power takes too long to build up are typical problems that are simply analyzed with the aid of the transient recorder in STABILOCK 4040. Together with Windows on a PC and the transient recorder PC program, Precision Radio Test Set STABILOCK 4040 proves that it is still right up to date and up to the mark. Storing test curves, printing, superimposing, comparison and enlargement are no problem at all. Thanks to Windows, test curves are easily transferred to other programs and printed out. Selective call testing Integral call tone encoder and decoder for ZVEI1, ZVEI2, CCIR, VDEW, EURO, NATEL or user-specific call sequence with extended first to fourth tone and preselectable parameters such as duration of tone/pulse, encoder offset and decoder bandwidth. Rapid automatic switchover from receiver measurement to transmitter measurement with receipt call testing. Manual Operation is simplified by the clear arrangement of operating and display elements based on functions, the combination of analog and digital displays, rotary knobs for rapidly altering settings and routines for all principal radio set properties. Semi-Automatic Complete testing of two-way radio sets including tolerance comparison, log printout with accompanying text, control of the radio set with integral sequential control which is "programmed" by operating the STABILOCK 4040 with no knowledge of programming language being required. The programs are recorded on a memory card and can be retrieved at any time. Automatic Processor-controlled test system with the STABILOCK 4040 can be upgraded to include multi-transmitter measurements, control of UUT, power unit and further system equipment such as multiplexers, analyzers, etc. A comprehensive software package enables all required measurements to be performed without any programming knowledge. Maintenance Microprocessor-aided fault diagnostics in combination with easily replaceable modules ensure high availability of the STABILOCK 4040.

The SI4040 is a communication analyzer from WaveTek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Communications Test Set
  • Signal Generator Carrier Frequency range: 0.4 to 960 MHz
  • Resolution: 10 Hz
  • Accuracy: as Reference Oscillator
  • Level resolution: 0.1 dB
  • Impedance: 50Ω
  • Broadband FM
  • Max Range: 0 - 80 kHz
  • Range: 0 - 6 rad
  • Resolution: 0.01 rad
  • AM (interruption free EMF at 0 dB)
  • Range: 0 - 90%
  • Resolution: 0.1%
  • Input range: at RF socket: 0.3 mW - 50 W; at RF DIRECT: 3 - 100 mV
  • FM Demodulation: Dev 0 - 50 kHz

The WaveTek STABILOCK 4040 is a High Accuracy Radio Test Set. Its world-wide use in renowned radio equipment manufacturers as well as its excellent data sheet characteristics speak for themselves. The STABILOCK 4040 checks reliably, precisely and quickly complete systems, radio sets and radio components. You have the choice between manual, half and fully automatic operation. Supplemented by the Radiocode Analyzer 4923 the STABILOCK 4040 becomes a full digital measurement set. Integrated firmware performs powerful standard measurement with simple keystroke operation. With an external controller, the programmer has an easily used powerful set of standard and "SPECIAL" functions.

Brief interference in adjacent channels when turning the transmitter of radio sets on and off or when the transmitter power takes too long to build up are typical problems that are simply analyzed with the aid of the transient recorder in STABILOCK 4040.

Together with Windows on a PC and the transient recorder PC program, Precision Radio Test Set STABILOCK 4040 proves that it is still right up to date and up to the mark.

Storing test curves, printing, superimposing, comparison and enlargement are no problem at all. Thanks to Windows, test curves are easily transferred to other programs and printed out.

Selective call testing
Integral call tone encoder and decoder for ZVEI1, ZVEI2, CCIR, VDEW, EURO, NATEL or user-specific call sequence with extended first to fourth tone and preselectable parameters such as duration of tone/pulse, encoder offset and decoder bandwidth. Rapid automatic switchover from receiver measurement to transmitter measurement with receipt call testing.

Manual
Operation is simplified by the clear arrangement of operating and display elements based on functions, the combination of analog and digital displays, rotary knobs for rapidly altering settings and routines for all principal radio set properties.

Semi-Automatic
Complete testing of two-way radio sets including tolerance comparison, log printout with accompanying text, control of the radio set with integral sequential control which is "programmed" by operating the STABILOCK 4040 with no knowledge of programming language being required. The programs are recorded on a memory card and can be retrieved at any time.

Automatic
Processor-controlled test system with the STABILOCK 4040 can be upgraded to include multi-transmitter measurements, control of UUT, power unit and further system equipment such as multiplexers, analyzers, etc. A comprehensive software package enables all required measurements to be performed without any programming knowledge.

Maintenance
Microprocessor-aided fault diagnostics in combination with easily replaceable modules ensure high availability of the STABILOCK 4040.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SI4040
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details