Amprobe Test Tools Communication Analyzer SI4015

Description
The SI4015 is a communication analyzer from WaveTek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: RF Range: 400 kHz to 1 GHz RF Output Am/Fm: - 130 db to 60 db RF Power Measurement: 0.01 mw to 150 W Audio Generator: Built In Digitizing Scope: 0 to 50 kHz Auto Frequency: 0.03 To 30 kHz Spectrum Analyzer: 1.5 to 1000 MHz AF Analyzer Frequency: 0.03 to 6 kHz
Description
The SI4015 is a communication analyzer from WaveTek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: RF Range: 400 kHz to 1 GHz RF Output Am/Fm: - 130 db to 60 db RF Power Measurement: 0.01 mw to 150 W Audio Generator: Built In Digitizing Scope: 0 to 50 kHz Auto Frequency: 0.03 To 30 kHz Spectrum Analyzer: 1.5 to 1000 MHz AF Analyzer Frequency: 0.03 to 6 kHz

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - SI4015 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
SI4015
Communication Analyzer SI4015
The SI4015 is a communication analyzer from WaveTek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: RF Range: 400 kHz to 1 GHz RF Output Am/Fm: - 130 db to 60 db RF Power Measurement: 0.01 mw to 150 W Audio Generator: Built In Digitizing Scope: 0 to 50 kHz Auto Frequency: 0.03 To 30 kHz Spectrum Analyzer: 1.5 to 1000 MHz AF Analyzer Frequency: 0.03 to 6 kHz

The SI4015 is a communication analyzer from WaveTek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • RF Range: 400 kHz to 1 GHz
  • RF Output Am/Fm: - 130 db to 60 db
  • RF Power Measurement: 0.01 mw to 150 W
  • Audio Generator: Built In
  • Digitizing Scope: 0 to 50 kHz
  • Auto Frequency: 0.03 To 30 kHz
  • Spectrum Analyzer: 1.5 to 1000 MHz
  • AF Analyzer Frequency: 0.03 to 6 kHz
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SI4015
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details